EN
  • EN
  • DE
  • IT

KIA278R033PI-U/P

Part No KIA278R033PI-U/P
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0522
Reference case TO-220F-4
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
RoHS State Request Verification
Win Source Part Number 753983-KIA278R033PI-U/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA278R033PI-U/P CAD Model

Description

The KIA278R033PI-U/P is a low dropout (LDO) linear regulator manufactured by Korea Electronics Co., Ltd (KEC). This regulator provides a fixed 3.3V output voltage and is designed for applications requiring a stable and efficient power supply. It incorporates overcurrent and over temperature protection features, making it robust for use in various electronic devices.

Applications:

  • Microcontroller Power Supply: Delivering a stable 3.3V supply for various microcontroller-based applications.
  • FPGA Power Supply: Providing a clean and regulated power source for Field-Programmable Gate Arrays (FPGAs).
  • Memory Devices: Supplying power to memory ICs such as SDRAM and flash memory.
  • Communication Modules: Powering wireless communication modules, including Wi-Fi, Bluetooth, and Zigbee.
  • Portable Electronics: Used in smartphones, tablets, and other battery-powered devices to maintain a stable voltage level.

Features:

  • Fixed 3.3V Output Voltage: Provides a precise and consistent 3.3V output.
  • Low Dropout Voltage: Operates effectively even with a small voltage difference between input and output.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current draw.
  • Over Temperature Protection: Shuts down the regulator when it exceeds safe operating temperatures, preventing damage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.

Benefits:

  • Stable Power Supply: Ensures consistent voltage levels for sensitive electronic components.
  • Efficient Power Conversion: Low dropout voltage maximizes power efficiency.
  • Enhanced Reliability: Overcurrent and over temperature protection enhance the robustness of the system.
  • Simplified Design: Fixed output voltage simplifies power supply design.
  • Long Battery Life: Low quiescent current extends battery life in portable devices.

Additional Details:

The KIA278R033PI-U/P typically comes in a TO-252 package. Key specifications include an input voltage range usually up to 25V and a maximum output current of approximately 1A, although the official KEC datasheet should be consulted for precise values. The regulator's protection features are crucial for applications where fluctuations or potential overloads could damage sensitive components. Its ease of use and stable output make it a popular choice for many electronic projects.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess