EN
  • EN
  • DE

KIA7036AT-RTK/P

Part No KIA7036AT-RTK/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985577-KIA7036AT-RTK/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA7036AT-RTK/P CAD Model

Description

The KEC KIA7036AT-RTK/P is a voltage detector IC designed for monitoring voltage levels in electronic circuits. It provides a reliable means of resetting systems when the voltage drops below a specified threshold. This device is commonly used in a variety of applications to protect microcontrollers and other sensitive components from undervoltage conditions.

Applications:

  • Microcontroller reset circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage drops.
  • Power supply monitoring: Monitors the output voltage of power supplies to ensure stable operation.
  • Battery-powered devices: Protects battery-powered devices from deep discharge by shutting down the system when the battery voltage is low.
  • Industrial control systems: Used in industrial control systems to monitor voltage levels and prevent system malfunctions.
  • Consumer electronics: Integrated into consumer electronics devices such as TVs, DVD players, and set-top boxes to protect against voltage fluctuations.

Features:

  • Precise voltage detection: Accurately detects voltage levels with a specified threshold.
  • Low current consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Open-drain output: Provides a flexible output configuration for interfacing with various circuits.
  • Small package size: Compact package allows for easy integration into space-constrained applications.
  • Built-in hysteresis: Prevents oscillation during voltage transitions.

Benefits:

  • System protection: Protects microcontrollers and other components from damage due to undervoltage conditions.
  • Improved reliability: Ensures reliable system operation by providing a reset signal during voltage drops.
  • Extended battery life: Low current consumption extends battery life in portable devices.
  • Simplified design: Simplifies circuit design with its integrated functionality.
  • Cost-effective solution: Provides a cost-effective solution for voltage monitoring and protection.

Additional Details:

The KIA7036AT-RTK/P has a typical detection voltage of 3.6V. The operating temperature range typically spans from -40°C to +85°C. The output is an open-drain configuration, which requires an external pull-up resistor. The device also includes built-in hysteresis to prevent false triggering due to noise. The package is usually a small SOT-23 or similar, facilitating easy PCB assembly. The supply voltage range extends up to the maximum rated voltage indicated in the datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6537 $52.2960
190+ $0.5364 $101.9160
290+ $0.5197 $150.7130
400+ $0.5029 $201.1600
515+ $0.4861 $250.3415
690+ $0.4358 $300.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,996 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess