EN
  • EN
  • DE

KIA7806API

Part No KIA7806API
Manufacturer KEC
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193003-KIA7806API
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA7806API CAD Model

Description

The KIA7806API is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable 6V output voltage with a fixed output current capability. This regulator is commonly used in a wide range of electronic applications to ensure a consistent and reliable power supply for sensitive components.

Applications

  • Power supplies for microcontrollers
  • Voltage regulation for digital circuits
  • Battery chargers
  • Powering sensors and transducers
  • Regulation in consumer electronics

Features

  • Fixed 6V output voltage
  • Internal short-circuit current limiting
  • Thermal overload protection
  • Output transistor safe-area compensation
  • High ripple rejection

Benefits

  • Provides a stable and reliable 6V power supply
  • Protects against short circuits and overloads, enhancing system reliability
  • Simple to use with minimal external components required
  • Reduces ripple and noise in the power supply, improving circuit performance
  • Cost-effective voltage regulation solution

The KIA7806API can typically handle input voltages up to 35V, providing a regulated 6V output. It features built-in protection mechanisms, including short-circuit current limiting and thermal overload protection, ensuring the device's survival under fault conditions. The high ripple rejection minimizes the effect of input voltage variations, resulting in a cleaner and more stable output voltage. It operates over a wide temperature range and is available in various packages to suit different mounting requirements. Utilizing this regulator simplifies power supply design, reduces component count, and enhances the overall robustness of the electronic system. Proper heatsinking may be necessary depending on the load current to prevent overheating.

For detailed specifications, including input voltage range, output current capabilities, thermal resistance, and package dimensions, refer to the official KEC datasheet for the KIA7806API. Ensure adherence to the recommended operating conditions to maximize performance and longevity of the regulator.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 478 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess