EN
  • EN
  • DE

KIA7809API-U/P

Part No KIA7809API-U/P
Manufacturer KEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TO-220F
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 731691-KIA7809API-U/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA7809API-U/P CAD Model

Description

The KIA7809API-U/P is a three-terminal positive voltage regulator from KEC. It's part of the KIA78 series, known for providing a fixed 9V output voltage. This regulator is designed for a wide range of applications requiring a stable and regulated power supply.

Applications

  • Power supply for microcontrollers
  • Powering operational amplifiers
  • Voltage regulation in audio circuits
  • Battery chargers
  • Instrumentation and measurement equipment

Features

  • Fixed 9V output voltage
  • Internal thermal overload protection: Prevents the device from overheating and being damaged.
  • Short circuit current limiting: Protects the regulator and the load from excessive current.
  • Output transistor safe area compensation: Ensures stable operation over a wide range of load currents and temperatures.
  • High ripple rejection: Minimizes the impact of input voltage fluctuations on the output.

Benefits

  • Stable and reliable 9V supply: Provides a consistent voltage for connected circuits.
  • Simplified power supply design: Requires few external components.
  • Built-in protection features: Enhances system reliability.
  • Cost-effective solution: Offers a good balance of performance and price.
  • Easy to use: Simple three-terminal configuration.

Technical Specifications

The KIA7809API-U/P accepts an input voltage range typically between 12V and 35V. It can provide an output current of up to 1A with adequate heatsinking. The operating temperature range is generally from -40°C to +125°C. It's commonly available in a TO-220 package for efficient heat dissipation. This regulator maintains a stable output voltage even under varying load and temperature conditions. The dropout voltage is typically around 2V, ensuring proper regulation even with a slightly lower input voltage.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1616 $50.0960
755+ $0.1326 $100.1130
1,170+ $0.1285 $150.3450
1,610+ $0.1244 $200.2840
2,080+ $0.1202 $250.0160
2,785+ $0.1078 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess