The KIA7818API is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable 18V output voltage with a specified input voltage range. This regulator is commonly used in various electronic circuits and systems to ensure a consistent and reliable power supply for sensitive components.
Applications:
- Power supplies
- Voltage regulation in electronic circuits
- Linear regulators
- Battery chargers
- Industrial control equipment
Features:
- Fixed 18V output voltage
- Output current up to 1A
- Internal thermal overload protection
- Short-circuit current limiting
- TO-220 package
Benefits:
- Stable and reliable 18V output voltage.
- Protection against overheating with thermal overload protection.
- Protection against damage from short circuits with current limiting.
- Simple to use with only three terminals.
- Easy to mount with industry-standard TO-220 package.
Additional Details:
The KIA7818API voltage regulator is a simple and cost-effective solution for providing a regulated 18V supply in electronic circuits. Its internal thermal overload protection prevents the device from overheating and failing in the event of excessive power dissipation. The short-circuit current limiting feature protects the regulator and the connected circuitry from damage in the event of a short circuit. The TO-220 package provides good thermal conductivity and makes it easy to mount the regulator to a heatsink for improved thermal performance. It is commonly used in power supplies and other applications where a stable 18V supply is required. KEC is a reliable manufacturer of discrete semiconductors and integrated circuits.