EN
  • EN
  • DE

KIA7824API

Part No KIA7824API
Manufacturer KEC
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193013-KIA7824API
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA7824API CAD Model

Description

The KIA7824API is a three-terminal positive voltage regulator manufactured by KEC. It provides a fixed +24V output, making it suitable for a range of applications requiring a regulated voltage source. It includes built-in protection features to ensure reliable operation.

Applications

  • Industrial Control Systems: Provides a stable 24V supply for industrial sensors, actuators, and control logic.
  • Powering Relays and Solenoids: Supplies the necessary voltage for operating relays and solenoids in various applications.
  • LED Lighting: Used in some LED lighting applications requiring a regulated 24V source.
  • Motor Control Circuits: Can be used to provide a stable voltage for certain motor control circuits.
  • General Purpose 24V Power Supply: Provides a regulated 24V source for general electronic projects.

Features

  • Fixed 24V Output: Delivers a stable and precise 24V DC output.
  • Output Current Capability: Typically capable of providing up to 1A output current (consult the datasheet for specific ratings).
  • Short-Circuit Protection: Includes built-in short-circuit protection to prevent damage from excessive current flow.
  • Thermal Overload Protection: Protects the regulator from overheating by shutting it down when the internal temperature exceeds a safe level.
  • TO-220 Package: Packaged in the industry-standard TO-220 package, allowing for easy heat sinking.

Benefits

  • Stable 24V Supply: Ensures a consistent 24V output, critical for reliable operation of connected circuits and devices.
  • Integrated Protection: Built-in protection features enhance the robustness and lifespan of the regulator.
  • Simple Implementation: Requires minimal external components, simplifying circuit design.
  • Cost-Effective: Offers a cost-effective solution for 24V voltage regulation.

Additional Details

The KIA7824API usually needs external capacitors for stable operation; check the manufacturer's datasheet for recommended values for both input and output capacitors. A heatsink is generally required to dissipate heat effectively, particularly at higher output currents. It is important to consult the device's datasheet to ensure that the input voltage stays within the specified range and that the regulator is operated within its power dissipation limits. As with other linear regulators, efficiency is lower when there is a significant difference between the input and output voltages, so consider a switching regulator for high-efficiency applications where applicable.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1871 $58.0010
755+ $0.1536 $115.9680
1,165+ $0.1490 $173.5850
1,600+ $0.1444 $231.0400
2,070+ $0.1398 $289.3860
2,780+ $0.1247 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess