EN
  • EN
  • DE

KIA78D015F-RTF/P

Part No KIA78D015F-RTF/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826837-KIA78D015F-RTF/P
Ultra Librarian 3D Model Ultra Librarian KIA78D015F-RTF/P CAD Model

Description

The KIA78D015F-RTF/P is a 1.5A 15V fixed positive voltage regulator manufactured by KEC. This regulator is designed to provide a stable and accurate output voltage, making it suitable for a variety of electronic applications. It features built-in overcurrent protection, thermal overload protection, and short-circuit protection to ensure reliable operation.

Applications

  • Power supplies: Used in power supplies to provide a stable 15V output voltage.
  • Battery chargers: Employed in battery chargers to regulate the charging voltage.
  • Microcontroller power: Utilized to provide a regulated power supply for microcontrollers.
  • Instrumentation: Integrated into instrumentation equipment to ensure accurate voltage levels.
  • Consumer electronics: Used in various consumer electronic devices requiring a stable 15V supply.
  • Industrial equipment: Incorporated into industrial equipment for reliable voltage regulation.

Features

  • Fixed 15V output voltage: Provides a stable and accurate 15V output voltage.
  • 1.5A output current: Delivers up to 1.5A of output current.
  • Overcurrent protection: Protects the regulator from damage due to excessive output current.
  • Thermal overload protection: Prevents the regulator from overheating and causing damage.
  • Short-circuit protection: Protects the regulator from damage due to short circuits.
  • TO-252 package: Packaged in a TO-252 package for easy mounting and heat dissipation.

Benefits

  • Stable output voltage: Ensures accurate and reliable operation of connected devices.
  • Protection features: Protects the regulator from damage due to various fault conditions.
  • Easy to use: Simple to integrate into electronic circuits with minimal external components required.
  • Wide operating temperature range: Operates over a wide range of ambient temperatures.

Additional Details

The KIA78D015F-RTF/P requires minimal external components for operation. It operates over a wide input voltage range, providing flexibility in power supply design. The device is designed to provide robust and reliable performance in various applications requiring a stable 15V power supply.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5416 $51.4520
230+ $0.4444 $102.2120
350+ $0.4306 $150.7100
480+ $0.4167 $200.0160
625+ $0.4028 $251.7500
835+ $0.3611 $301.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess