EN
  • EN
  • DE

KIA78L05BP-AT/P

Part No KIA78L05BP-AT/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977652-KIA78L05BP-AT/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA78L05BP-AT/P CAD Model

Description

The KIA78L05BP-AT/P is a three-terminal positive voltage regulator manufactured by KEC. This device is designed to provide a stable and reliable 5V output voltage, making it suitable for a wide range of electronic applications. The regulator is part of the KIA78Lxx series, known for its low current consumption and compact design. It is typically used in applications where a regulated 5V supply is required from an unregulated DC input.

Applications

  • Microcontroller Power Supplies: Provides a stable 5V supply for microcontrollers and their associated circuitry.
  • Logic Circuits: Powers digital logic circuits requiring a regulated 5V supply.
  • Battery-Powered Devices: Used in portable devices to regulate the battery voltage and provide a constant 5V output.
  • Instrumentation: Employed in test and measurement equipment to ensure accurate and stable readings.
  • Consumer Electronics: Found in various consumer electronic devices such as remote controls, toys, and small appliances.

Features

  • Fixed 5V Output Voltage: Provides a stable and accurate 5V regulated output.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Short-Circuit Protection: Protects the regulator and the load from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator in case of excessive temperature, preventing damage.
  • Output Transistor Safe-Area Protection: Ensures safe operation of the output transistor, enhancing reliability.
  • Compact Package: Available in a small package, making it suitable for space-constrained applications.

Benefits

  • Stable Voltage Supply: Ensures consistent and reliable operation of connected devices by providing a stable 5V output.
  • Reduced Power Consumption: Low quiescent current helps extend battery life in portable applications.
  • Enhanced System Reliability: Built-in protection features prevent damage from short circuits and thermal overload.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit design and reducing cost.
  • Compact Solution: Small package allows for use in space-constrained applications.

Additional Details

The KIA78L05BP-AT/P typically requires only a few external components, such as input and output capacitors, for stable operation. It is important to consult the datasheet for specific recommendations on capacitor values and other design considerations. The regulator is designed to operate within a specific input voltage range, and exceeding this range can damage the device. This regulator offers a cost-effective and reliable solution for generating a stable 5V supply in various electronic applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1077 $50.0805
1,135+ $0.0884 $100.3340
1,755+ $0.0856 $150.2280
2,420+ $0.0828 $200.3760
3,125+ $0.0801 $250.3125
4,180+ $0.0718 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190,390 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess