The KIA78M15F is a three-terminal positive voltage regulator manufactured by KEC. It is designed to provide a fixed 15V output with a current output capability of up to 0.5A. It is commonly used in a wide range of electronic applications where a stable and regulated voltage source is required, particularly in applications requiring moderate current.
Applications
- Voltage regulation in electronic circuits
- Power supplies for microcontrollers and other digital circuits
- Linear regulators
- Battery chargers
- Instrumentation and control systems
Features
- Fixed 15V Output
- Output Current up to 500mA (0.5A)
- Internal Thermal Overload Protection
- Internal Short Circuit Current Limiting
- Output Transistor Safe-Area Compensation
- Available in TO-220 Package
Benefits
- Stable Voltage: Provides a stable and regulated 15V output voltage, ensuring reliable operation of connected circuits.
- Overload Protection: Internal thermal overload and short-circuit protection features prevent damage to the regulator and the connected circuit.
- Simple Design: Requires minimal external components, simplifying circuit design and reducing overall system cost.
- Moderate Current Capability: The 0.5A output current capability is suitable for a wide range of applications.
- Ease of Use: Easy to integrate into existing circuits due to its standard TO-220 package and pinout.
Specifications
The KIA78M15F features a fixed output voltage of 15V. The input voltage range is typically from 17.5V to 30V. The output current is rated up to 0.5A (500mA). It is typically available in a TO-220 package, which facilitates heat sinking for higher current operation. The dropout voltage is typically around 2V.
The KIA78M15F is a reliable and versatile positive voltage regulator suitable for various applications requiring a stable 15V supply with moderate current capability. Always consult the manufacturer's datasheet for the most accurate and up-to-date specifications before integrating this component into a circuit design.