The KIA7910F is a three-terminal negative voltage regulator manufactured by KEC (Korea Electronics Co.). It is designed to provide a stable -10V output voltage with a maximum output current of 1A. This regulator is commonly used in various electronic circuits to provide a regulated negative voltage supply. The KIA7910F features built-in overcurrent protection, thermal shutdown, and safe-operating-area protection, enhancing its reliability and preventing damage from overload conditions.
Applications
- Negative voltage regulation in power supplies
- Linear regulators for electronic circuits
- Voltage regulation in instrumentation equipment
- Power management in audio amplifiers
- Negative rail for operational amplifiers
Features
- Fixed output voltage: -10V
- Output current up to 1A
- Overcurrent protection
- Thermal overload protection
- Short-circuit protection
- Safe-operating-area (SOA) protection
- TO-220 package
Benefits
- Stable and regulated -10V output voltage
- Protection features enhance reliability and prevent damage
- Simple to use with minimal external components
- Cost-effective solution for negative voltage regulation
- Improved circuit performance due to stable voltage supply
Additional Details
The KIA7910F negative voltage regulator is designed for use in a wide range of electronic applications requiring a stable -10V power supply. The built-in protection features ensure reliable operation even under fault conditions. The overcurrent and thermal overload protection prevent damage from excessive current draw or overheating. The safe-operating-area (SOA) protection limits the power dissipation to prevent transistor breakdown. This regulator is typically used in power supplies to provide a regulated negative voltage rail for operational amplifiers, instrumentation equipment, and audio amplifiers. The TO-220 package allows for easy mounting and efficient heat dissipation. The KIA7910F offers a simple and cost-effective solution for negative voltage regulation, improving the stability and performance of electronic circuits.