EN
  • EN
  • DE
  • IT

KIC3201S-50-RTF/P

Part No KIC3201S-50-RTF/P
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT89
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 714714-KIC3201S-50-RTF/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIC3201S-50-RTF/P CAD Model

Description

The KIC3201S-50-RTF/P from KEC (Korea Electronics Co., Ltd.) is a voltage regulator, specifically a Low Dropout (LDO) regulator. This device is designed to provide a stable and regulated output voltage of 5.0V, making it suitable for various electronic applications requiring a consistent power supply. The 'RTF/P' likely indicates a specific packaging and tape/reel option for automated assembly.

Applications:

  • Microcontroller Power Supplies: Provides stable 5V power for microcontrollers in embedded systems.
  • Sensor Power Supplies: Regulates voltage for sensors requiring a stable 5V supply.
  • Portable Devices: Used in battery-powered devices to maintain a consistent voltage level.
  • Consumer Electronics: Integrated into various consumer electronic products for voltage regulation.
  • Communication Equipment: Provides a stable voltage source for communication modules and circuits.

Features:

  • Low Dropout Voltage: Operates with a small difference between the input and output voltage, maximizing efficiency.
  • Fixed 5V Output: Provides a stable and accurate 5V output voltage.
  • Over-Current Protection: Protects the regulator and connected circuits from damage due to over-current conditions.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage.
  • Surface Mount Package: Facilitates easy assembly and reduces board space requirements.

Benefits:

  • Improved System Reliability: Stable and accurate output voltage ensures reliable circuit operation.
  • Extended Battery Life: Low dropout voltage maximizes battery life in portable devices.
  • Enhanced System Protection: Over-current and thermal shutdown protection prevent damage to the regulator and connected circuits.
  • Simplified Design: Easy to use and requires minimal external components.
  • Compact Solution: Surface mount package allows for integration into space-constrained applications.

Additional Details:

The KIC3201S-50-RTF/P typically offers a low quiescent current to minimize power consumption. The dropout voltage is generally low, allowing for efficient operation even when the input voltage is close to the output voltage. It is usually available in a small surface-mount package such as SOT-23 or similar. Consult the KEC datasheet for precise specifications, including the input voltage range, output current capabilities, dropout voltage characteristics, and package dimensions. The RTF/P suffix refers to the tape and reel packaging, ensuring compatibility with automated pick-and-place assembly equipment.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess