The KIC3201T33RTK/P is a low dropout (LDO) linear regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable and regulated output voltage of 3.3V from a higher input voltage. The LDO regulator features low quiescent current and is suitable for battery-powered applications and other power-sensitive devices.
Applications
- Power management in battery-powered devices
- Voltage regulation for microcontrollers and digital ICs
- Post-regulation for switching power supplies
- Portable electronics such as smartphones and tablets
- Wireless communication devices
Features
- Low dropout voltage for efficient operation
- Low quiescent current for extended battery life
- Overcurrent protection
- Overtemperature protection
- Short-circuit protection
Benefits
- Stable and regulated output voltage for reliable device operation
- Extended battery life due to low power consumption
- Protection against damage from overcurrent and overtemperature conditions
- Simplified power supply design
- Small package size for space-constrained applications
Additional Details
The KIC3201T33RTK/P has a typical dropout voltage of less than 200mV at the rated output current. The input voltage range is typically from 2.5V to 5.5V. The regulator is available in a small SOT-23 package. It operates over a wide temperature range, typically -40°C to +85°C. The output voltage is fixed at 3.3V. The regulator is designed to be stable with ceramic output capacitors. KEC provides detailed datasheets and application notes for the KIC3201T33RTK/P, ensuring proper implementation and optimal performance.