EN
  • EN
  • DE
  • IT

KMB054N40DA

Part No KMB054N40DA
Manufacturer KEC
Description DPAK(1) PACKAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193270-KMB054N40DA
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KMB054N40DA CAD Model

Description

The KMB054N40DA is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by KEC (Korea Electronics Co., Ltd.). It's designed for various switching applications where efficient power control is required. This MOSFET offers low on-resistance and fast switching speeds, making it suitable for applications requiring high efficiency and minimal power loss.

Applications:

  • DC-DC Converters: Used as switching elements in DC-DC converters to efficiently convert one DC voltage level to another.
  • Motor Control: Employed in motor control circuits to regulate the speed and torque of DC motors.
  • Power Management Systems: Utilized in power management circuits to control the distribution of power in electronic devices.
  • LED Lighting: Controls the current flow to LEDs in lighting applications, enabling dimming and on/off control.
  • Battery Management Systems (BMS): Manages charging and discharging of batteries in portable devices and electric vehicles.

Features:

  • N-Channel MOSFET: Offers efficient switching performance in N-channel configuration.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving overall efficiency.
  • Fast Switching Speed: Enables rapid switching between on and off states, reducing switching losses.
  • High Avalanche Energy: Can withstand high avalanche energy, enhancing reliability in inductive switching applications.
  • Gate-Source Voltage (VGS): Specified gate-source voltage to properly activate/deactivate the MOSFET.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speeds contribute to higher efficiency in power conversion applications.
  • Reduced Power Loss: Minimizes power dissipation, resulting in cooler operation and extended battery life.
  • Enhanced Reliability: Robust design and high avalanche energy enhance reliability in demanding applications.
  • Compact Size: Available in small packages, allowing for integration into space-constrained applications.
  • Simplified Circuit Design: Easy to implement and control with standard gate drive circuitry.

Additional Details:

Key technical specifications of the KMB054N40DA, such as drain-source voltage (VDS), drain current (ID), gate-source voltage (VGS), and on-resistance (RDS(on)), can be found in the KEC datasheet. The device typically comes in a TO-252 or similar surface-mount package. The MOSFET's performance characteristics are optimized for low-voltage, high-current applications. When selecting this MOSFET, consider factors such as the operating voltage, current requirements, and thermal management requirements of the application.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess