EN
  • EN
  • DE

KTA708-Y-AT/P

Part No KTA708-Y-AT/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827025-KTA708-Y-AT/P
Ultra Librarian 3D Model Ultra Librarian KTA708-Y-AT/P CAD Model

Description

The KTA708-Y-AT/P is a PNP silicon epitaxial transistor manufactured by KEC (Korea Electronics Co., Ltd.). This transistor is designed for use in various amplifier and switching applications, particularly where a low noise figure and high gain are required.

Applications

  • Audio Amplifiers: Used in the amplification stages of audio circuits to enhance sound quality.
  • Low Noise Amplifiers (LNA): Ideal for applications that require minimal added noise, such as in RF receivers.
  • Switching Circuits: Employed as a switch in low to medium power applications.
  • Consumer Electronics: Suitable for use in radios, televisions, and other audio-visual equipment.

Features

  • PNP Silicon Epitaxial Transistor: Offers reliable performance and consistent characteristics.
  • Low Noise Figure: Ensures minimal noise is added to the signal during amplification.
  • High Current Gain (hFE): Provides excellent amplification characteristics.
  • Compact Package: Facilitates easy integration into various circuit designs.

Benefits

  • Enhanced Audio Quality: Improves the quality of audio signals by minimizing noise.
  • Efficient Amplification: Provides efficient signal amplification due to high current gain.
  • Reliable Operation: Ensures stable and reliable performance in various conditions.
  • Simplified Design: Simplifies circuit design due to its ease of use and integration.

Technical Specifications

  • Collector-Base Voltage (VCBO): -60V
  • Collector-Emitter Voltage (VCEO): -50V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -0.15A
  • Power Dissipation (PC): 0.25W
  • DC Current Gain (hFE): 200 - 450 (at IC = -1mA, VCE = -5V)
  • Operating Junction Temperature: 150°C
  • Storage Temperature Range: -55°C to +150°C

The KTA708-Y-AT/P is particularly useful in applications demanding low noise and high gain. Its reliable performance and compact size make it a suitable choice for sensitive audio and RF circuits. Always consult the manufacturer's datasheet for comprehensive specifications and application guidelines to ensure correct implementation.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6392 $51.1360
195+ $0.5245 $102.2775
300+ $0.5081 $152.4300
410+ $0.4917 $201.5970
530+ $0.4754 $251.9620
705+ $0.4262 $300.4710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess