EN
  • EN
  • DE

KTC4079

Part No KTC4079
Manufacturer KEC
Description EPITAXIAL PLANAR NPN TRANSISTOR (HIGH FREQUENCY, HF VHF BAND AMPLIFIER)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193989-KTC4079
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KTC4079 CAD Model

Description

The KTC4079 is a silicon PNP epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in a wide range of general-purpose amplifier and switching applications.

Applications:

  • General Purpose Amplification
  • Switching Circuits
  • Inverter Circuits
  • Driver Stages
  • Load Switches

Features:

  • High Collector Current (Ic): Allows for operation in circuits requiring a moderate current drive.
  • Low Saturation Voltage: Ensures minimal power loss during switching.
  • High Transition Frequency (fT): Suitable for use in medium-frequency circuits.
  • Epitaxial Planar Structure: Offers enhanced reliability and performance.
  • Compact Package: Facilitates use in space-constrained applications.

Benefits:

  • Efficient Amplification: Delivers good gain characteristics for signal amplification.
  • Effective Switching: Low saturation voltage improves switching efficiency.
  • Reliable Performance: Epitaxial planar construction ensures stable operation.
  • Space-Saving Design: Compact package allows for high-density circuit layouts.
  • Versatile Applications: Suitable for diverse amplification and switching tasks.

Technical Specifications:

The KTC4079 features a collector-emitter voltage (Vceo) of -50V, a collector current (Ic) of -0.15A, and a power dissipation of 0.25W. The transition frequency (fT) is approximately 180 MHz. The transistor is typically housed in a SOT-23 package. The DC current gain (hFE) typically ranges from 120 to 270, providing consistent amplification characteristics. It is often employed in applications where a reliable and compact PNP transistor is needed for either amplification or switching functionalities.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess