EN
  • EN
  • DE

KTC9015S

Part No KTC9015S
Manufacturer KEC
Description EPITAXIAL PLANAR PNP TRANSISTOR GENERAL PURPOSE SWITCHING APPLICATION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer KEC
Win Source Part Number 1194016-KTC9015S
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTC9015S CAD Model

Description

The KTC9015S is a PNP silicon epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). Similar to the KTC9015, it is designed for general-purpose amplifier and switching applications but may offer slightly different specifications or tolerances to suit particular circuit needs. It is widely employed in diverse electronic systems.

Applications

  • Audio Amplifiers: Utilized in various audio amplifier circuits for signal amplification.
  • Switching Applications: Functions as a switch in a wide range of digital and analog circuits.
  • General Purpose Amplification: Suitable for amplifying signals in general electronic circuits.
  • Driver Circuits: Acts as a driver for higher-power transistors or other components.
  • Consumer Electronics: Integrated into many consumer electronic devices.

Features

  • PNP Polarity: PNP type transistor, enabling its use in varied circuit configurations.
  • High Collector Current Capability: Capable of handling moderate collector currents.
  • Low Saturation Voltage: Offers low voltage drop when in the saturated (on) state.
  • Good Transition Frequency: Performs well at moderate to high frequencies.
  • Epitaxial Planar Construction: Ensures stable and reliable operation.

Benefits

  • Versatility: Suitable for various amplification and switching purposes.
  • Efficient Switching: Low saturation voltage enhances switching efficiency.
  • Reliable Amplification: Provides consistent and dependable signal amplification.
  • Stable Operation: Epitaxial planar construction guarantees stability over time.
  • Cost-Effective: Provides a cost-efficient solution for circuit design.

Additional Details

The KTC9015S is typically available in a TO-92 package. Key specifications include a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -150mA, and a power dissipation (PD) of 400mW. Exact specifications may vary slightly compared to the KTC9015 depending on the specific manufacturing batch. Datasheets should be consulted for precise electrical characteristics.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5,000+ $0.0116 $58.0000
12,500+ $0.0092 $115.0000
18,750+ $0.0092 $172.5000
25,000+ $0.0092 $230.0000
35,715+ $0.0081 $289.2915
42,860+ $0.0081 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 309,500 pieces
MOQ: 5000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess