EN
  • EN
  • DE

CAT25020SI

Part No CAT25020SI
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 2KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 2Kbit SPI 10 MHz 40 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Access Time 40 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT25020
Standard Package 919 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 576274-CAT25020SI
Ultra Librarian 3D Model Ultra Librarian CAT25020SI CAD Model

Description

The CAT25020SI from ON Semiconductor is a robust, high-performance serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device, designed to provide efficient data storage solutions in a wide range of industrial and commercial applications. With a memory size of 2-Kb, this device offers ample space for storing configuration settings, calibration data, and small application logs.

Key Features

  • Memory Size: 2-Kb storage capacity ensures sufficient space for critical data and system parameters.
  • Interface: The device uses the industry-standard 3-wire serial SPI bus interface, providing high-speed data communication with microcontrollers and other integrated circuits.
  • Write Protection: The CAT25020SI features hardware and software write protection, including full array write protect and write enable latch, to prevent accidental data overwriting or corruption.
  • Operating Voltage: It operates over a wide voltage range, from 1.8V to 5.5V, making it compatible with various logic levels and power supplies.
  • Temperature Range: The device is designed to perform reliably over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Endurance: Offers high write endurance of at least 1 million write cycles and data retention of 100 years, ensuring the longevity and reliability of stored data.
  • Packaging: Available in an 8-pin SOIC package, the CAT25020SI is compact and suitable for space-constrained applications.

Applications

The CAT25020SI is ideal for a variety of applications that require low-power and reliable non-volatile memory storage. It is commonly used in:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Smart Cards

In summary, the CAT25020SI EEPROM from ON Semiconductor is a versatile and reliable storage solution that offers high performance, durability, and compatibility for a wide range of electronic applications. Its robust feature set ensures that critical data is stored securely and remains accessible whenever needed.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess