EN
  • EN
  • DE
  • IT

L7912CV/KIA7912P-U/PK

Part No L7912CV/KIA7912P-U/PK
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-220A
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 718928-L7912CV/KIA7912P-U/PK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L7912CV/KIA7912P-U/PK CAD Model

Description

The L7912CV is a three-terminal negative voltage regulator manufactured by KEC. It provides a fixed -12V output voltage and is designed for a wide range of applications. This regulator features internal current limiting and thermal shutdown protection.

Applications:

  • Power supplies: Providing a stable -12V voltage rail for analog circuits and other components.
  • Linear regulators: Reducing voltage ripple and noise in power supplies.
  • Instrumentation: Powering sensitive electronic instruments.
  • Industrial control systems: Providing a reliable -12V supply for control circuits.
  • Audio amplifiers: Powering operational amplifiers and other audio components.

Features:

  • Fixed -12V output voltage: Provides a stable and accurate negative voltage.
  • Internal current limiting: Protects the regulator from overcurrent conditions.
  • Thermal shutdown protection: Prevents damage from excessive heat.
  • Short-circuit protection: Protects the regulator and the connected circuit from short circuits.
  • High ripple rejection: Minimizes output voltage ripple.
  • TO-220 package: Enables easy mounting and heat sinking.

Benefits:

  • Stable and reliable -12V supply: Ensures consistent performance of electronic devices.
  • Protection against damage: Overcurrent and thermal shutdown protection enhance system reliability.
  • Reduced noise and ripple: Improves the quality of the power supply.
  • Easy to use: Simple three-terminal design simplifies circuit design.
  • Cost-effective solution: Provides a balance of performance and price.

Additional Details:

The L7912CV typically operates with an input voltage range of -14.5V to -35V and provides a fixed output voltage of -12V with a tolerance of ±4%. It features a low quiescent current, which minimizes power consumption when the regulator is in standby mode. The device is available in a TO-220 package for easy mounting and heat sinking. It is designed to maintain a stable output voltage even under varying load conditions and temperature changes.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.4076
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1981
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Toshiba Semiconductor and Storage
IC DECODER 2-4 LINE DUAL 16TSSOP
Lowest to $0.2510
Analog Devices Inc.
Lowest to $20.3995
Mini-Circuits
Need more? Email Us
Vishay
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Need more? Email Us
ON Semiconductor
Lowest to $8.9401

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess