EN
  • EN
  • DE

MBRF10U200CTA

Part No MBRF10U200CTA
Manufacturer KEC
Description SCHOTTKY BARRIER TYPE DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1216382-MBRF10U200CTA
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRF10U200CTA CAD Model

Description

The KEC MBRF10U200CTA is a Schottky Barrier Rectifier designed for high-frequency switching power supplies and converters where low forward voltage drop and fast switching speeds are crucial. It's commonly used in applications requiring efficient rectification and minimal power loss.

Applications

  • Switching Power Supplies: Output rectification in SMPS designs.
  • DC-DC Converters: Used in step-up, step-down, and inverting converters.
  • Freewheeling Diode: Provides a path for current in inductive loads during switch-off.
  • Solar Inverters: Efficient power conversion in solar energy systems.

Features

  • Low Forward Voltage Drop: Minimizes power loss and enhances efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency circuits.
  • High Surge Capability: Withstands transient current surges.
  • High Reliability: Stable performance in demanding environments.
  • RoHS Compliant: Meets environmental standards for lead-free production.
  • TO-220AB Package: Industry-standard package for easy mounting and thermal management.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • Reduced Heat Dissipation: Lower operating temperature enhances reliability.
  • Enhanced System Performance: Optimized for efficient power conversion.
  • Simplified Design: Easy to integrate into power supply and converter circuits.
  • Environmental Compliance: Meets regulatory requirements for environmentally friendly products.

Technical Specifications

The MBRF10U200CTA has a maximum repetitive peak reverse voltage (VRRM) of 200V and a forward current (IF) of 10A. The forward voltage drop (VF) is typically around 0.85V at the rated current. The operating junction temperature range is typically -65°C to +150°C. Consult the KEC MBRF10U200CTA datasheet for detailed specifications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess