EN
  • EN
  • DE

MBRF30U60CTA

Part No MBRF30U60CTA
Manufacturer KEC
Description SCHOTTKY BARRIER TYPE DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1216438-MBRF30U60CTA
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRF30U60CTA CAD Model

Description

The MBRF30U60CTA is a Schottky Barrier Rectifier manufactured by KEC. It's designed for high-efficiency rectification in applications like switching power supplies, DC-DC converters, and freewheeling diode circuits where a low forward voltage drop and fast switching speeds are important. The device consists of two Schottky diodes in a common cathode configuration within a single package, which allows for increased current handling capability and simplifies the circuit layout.

Applications:

  • Switching Power Supplies: Functions as a rectifier in the output stage of switching power supplies for high-efficiency DC output.
  • DC-DC Converters: Utilized in various DC-DC converter topologies to step up or step down voltage levels.
  • Freewheeling Diodes: Acts as a freewheeling diode for inductive loads, protecting switching devices.
  • Polarity Protection: Safeguards electronic circuits from reverse polarity damage.
  • High-Frequency Inverters: Suitable for use in high-frequency inverter circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Fast Switching Speed: Reduces switching losses, suitable for high-frequency applications.
  • High Junction Temperature Capability: Allows for operation at elevated junction temperatures.
  • Dual Diode Configuration: Offers increased current handling and simplifies circuit layouts for bridge rectifier configurations.
  • RoHS Compliant: Meets environmental regulations for restricted substances.

Benefits:

  • Improved Efficiency: Low forward voltage drop leads to higher power conversion efficiency.
  • Increased Reliability: The robust design ensures dependable operation in demanding environments.
  • Simplified Circuit Design: The dual diode configuration simplifies bridge rectifier designs.
  • Reduced Heat Dissipation: Lower power dissipation results in lower operating temperatures and extended component life.
  • Environmentally Friendly: RoHS compliance signifies environmental responsibility.

Additional Details:

The MBRF30U60CTA is typically found in a TO-220AB package. The key specifications include a peak repetitive reverse voltage of 60V, an average forward current of 30A (15A per diode), and a forward voltage drop of approximately 0.75V at 15A. The operating temperature ranges from -65°C to +150°C. Consult the manufacturer's datasheet for comprehensive specifications and application guidelines.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess