EN
  • EN
  • DE

74CBT3257AD

Part No 74CBT3257AD
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer NXP
Win Source Part Number 164759-74CBT3257AD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBT3257AD CAD Model

Description

The NXP 74CBT3257AD is a high-performance integrated circuit designed to function as a quad 1-of-2 multiplexer/demultiplexer. This versatile component is a part of NXP's advanced CBT (Controlled Bi-directional Transceiver) family, which is renowned for its high-speed, low-power consumption, and robust signal switching capabilities.

Key Features:

  • High Bandwidth: The 74CBT3257AD offers a wide bandwidth that is suitable for handling high-speed data transmission, making it an ideal choice for communication, computing, and networking applications.
  • Low Power Consumption: This device operates with minimal power dissipation, which is crucial for energy-sensitive designs.
  • Bi-Directional Data Flow: The multiplexer/demultiplexer allows for bi-directional data flow through its switch positions, providing flexibility in directing signals within electronic circuits.
  • Multiple Configuration Options: With four multiplexers/demultiplexers in a single package, users have the option to configure the device in various ways to suit a wide range of applications.
  • 5V Tolerant Input: Inputs can tolerate a 5V signal, even when operating at a lower voltage, which enhances compatibility with a variety of logic levels.

Applications:

The NXP 74CBT3257AD is ideal for use in a variety of applications where efficient signal routing is required. These include:

  • Data Communication Systems
  • Networking Equipment
  • Signal Gateway and Interface Applications
  • High-Speed Data Acquisition Systems
  • Computer Peripheral Switching

Technical Specifications:

Parameter Value
Supply Voltage (VCC) 2.3V to 3.6V
Operating Temperature -40°C to +85°C
Package SSOP16
Switch On Resistance Typically 5Ω at 3.3V VCC

The NXP 74CBT3257AD is a testament to NXP's commitment to providing high-quality, reliable components that meet the stringent demands of modern electronic systems. Its combination of speed, power efficiency, and design flexibility makes it an essential part of any high-performance signal routing solution.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2479 $58.4622
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4983 $232.3419
120+ $2.4151 $289.8120
160+ $2.1656 $346.4960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess