The MJE13005D0UP is a high-voltage, high-speed NPN power bipolar junction transistor (BJT) manufactured by KEC. It's designed for use in off-line converters such as power supplies and electronic lighting ballasts.
Applications
- Switch-mode power supplies (SMPS)
- Electronic ballasts for lighting
- DC-DC converters
- Motor control circuits
- High-voltage switching applications
Features
- High collector-emitter voltage (VCEO)
- High collector current (IC)
- Fast switching speed
- Low saturation voltage
- High power dissipation capability
- RoHS compliant
Benefits
- Enables efficient power conversion
- Reduces switching losses
- Allows for higher frequency operation
- Minimizes heat generation
- Improves system reliability
Specifications
While precise specifications depend on the exact configuration, typical characteristics include:
- Collector-Emitter Voltage (VCEO): Typically 400V
- Collector Current (IC): Typically 4A
- Power Dissipation (PD): Varies with package type.
- Transition Frequency (fT): High switching speed
- Package: TO-220 or similar package.
For exact specifications, consult the KEC datasheet for MJE13005D0UP.