EN
  • EN
  • DE

54LS138/BEAJC

Part No 54LS138/BEAJC
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023124-54LS138/BEAJC
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54LS138/BEAJC CAD Model

Description

Product Overview: 54LS138/BEAJC

The 54LS138/BEAJC is a high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor design and manufacturing. This device is a 3-to-8 line decoder/demultiplexer, which is part of the 5400 series of logic ICs. It is specifically designed for military and aerospace applications, as indicated by its stringent quality and reliability standards.

Key Features

  • Logic Type: Decoder/Demultiplexer
  • Number of Circuits: 1
  • Number of Inputs: 3
  • Number of Outputs: 8
  • Output Current: High/Low
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: Ceramic DIP (Dual Inline Package)
  • Mounting Type: Through Hole

Product Description

The 54LS138/BEAJC is designed to decode a three-bit address to one of eight active-low outputs. This feature makes it ideal for use in systems that require a compact method of selecting one line out of many, such as memory chip selection, I/O port addressing, and control signal routing. The device can also be used as a demultiplexer by using one of the inputs as a data input and the remaining two as control signals to select the output which will propagate the data.

With its high-speed Low Power Schottky technology, the 54LS138/BEAJC ensures minimal power consumption while delivering fast switching capabilities. The ceramic DIP packaging not only provides robust physical protection but also offers high resistance to environmental conditions, making it suitable for the demanding specifications of military and aerospace electronics.

Reliability is of paramount importance in critical applications, and Texas Instruments' commitment to quality is evident in the 54LS138/BEAJC. The device operates over a broad temperature range and is designed to meet the stringent requirements of military standards, ensuring consistent performance even under extreme conditions.

Applications

Due to its versatility and high reliability, the 54LS138/BEAJC is commonly used in systems such as:

  • Communication equipment
  • Navigation systems
  • Instrumentation
  • Process control systems
  • Computer systems

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess