EN
  • EN
  • DE

SMAB13

Part No SMAB13
Manufacturer KEC
Description SCHOTTKY BARRIER TYPE DIODE (SWITCHING TYPE POWER SUPPLY)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1251235-SMAB13
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMAB13 CAD Model

Description

The SMAB13 is a Transient Voltage Suppressor (TVS) diode manufactured by KEC. This device is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. It provides a fast response time and low clamping voltage, diverting transient energy away from protected circuits.

Applications:

  • I/O Protection: Protects input/output lines of microcontrollers and other integrated circuits.
  • Data Line Protection: Safeguards data lines in communication systems, such as USB and Ethernet.
  • Power Supply Protection: Protects power supply circuits from voltage surges.
  • Automotive Electronics: Used in automotive applications to protect sensitive electronics from voltage transients.
  • Consumer Electronics: Protects electronic devices from ESD and other transient voltage events.

Features:

  • Transient Voltage Suppression (TVS): Provides protection against voltage transients.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event.
  • Fast Response Time: Responds quickly to transient voltage events, minimizing the risk of damage.
  • Small Surface Mount Package: Allows for easy integration into circuit boards.
  • Unidirectional Configuration: Provides protection for positive voltage transients.

Benefits:

  • Enhanced Protection: Protects sensitive electronic components from damage due to voltage transients.
  • Improved Reliability: Prevents failures caused by ESD and other transient voltage events.
  • Reduced Downtime: Minimizes downtime due to component failures.
  • Cost Savings: Prevents the need for costly repairs or replacements of damaged components.
  • Compact Design: Small package allows for easy integration into space-constrained applications.

The SMAB13 is a reliable and effective TVS diode for protecting electronic circuits from voltage transients. Its low clamping voltage and fast response time ensure that sensitive components are protected from damage, while its small package allows for easy integration into a variety of applications. The unidirectional configuration provides protection for positive voltage transients, making it suitable for a wide range of applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess