EN
  • EN
  • DE

SMAB33L-RTK/P

Part No SMAB33L-RTK/P
Manufacturer KEC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 327474-SMAB33L-RTK/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAB33L-RTK/P CAD Model

Description

The SMAB33L-RTK/P, manufactured by KEC, is a transient voltage suppressor (TVS) diode in a surface mount package. This component is designed to protect sensitive electronic equipment from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

Applications:

  • I/O Port Protection: Protecting I/O ports in computers, peripherals, and communication devices.
  • Data Line Protection: Shielding data lines in networking equipment and telecommunications systems.
  • Signal Line Protection: Protecting signal lines in industrial control systems and instrumentation.
  • Power Supply Protection: Safeguarding power supplies from voltage surges and transients.
  • Consumer Electronics: Protecting sensitive components in televisions, set-top boxes, and other consumer devices.

Features:

  • Surface Mount Package: Facilitates easy and efficient automated assembly on printed circuit boards (PCBs).
  • Low Clamping Voltage: Provides effective protection by limiting the voltage across the protected circuit during a transient event.
  • Fast Response Time: Reacts quickly to transient events, minimizing the impact on protected components.
  • High Surge Capability: Can withstand high surge currents without degradation or failure.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Improved System Reliability: Protects electronic circuits from damage caused by voltage transients, increasing the overall reliability of the system.
  • Reduced Downtime: Minimizes equipment downtime and maintenance costs associated with transient voltage failures.
  • Cost Savings: Prevents costly repairs and replacements of damaged components, resulting in significant cost savings.
  • Enhanced Product Performance: Ensures consistent and reliable performance of electronic devices by protecting them from voltage fluctuations.
  • Compact Design: The surface mount package allows for space-saving design in electronic devices.

The SMAB33L-RTK/P is characterized by its standoff voltage, clamping voltage, peak pulse current, and capacitance. It offers excellent protection for sensitive electronic components in a variety of applications. It is important to consult the manufacturer’s datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0938 $58.1560
1,500+ $0.0771 $115.6500
2,325+ $0.0746 $173.4450
3,200+ $0.0722 $231.0400
4,140+ $0.0698 $288.9720
5,540+ $0.0626 $346.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,375 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess