EN
  • EN
  • DE

Z02W20V-Z-RTK

Part No Z02W20V-Z-RTK
Manufacturer KEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 411870-Z02W20V-Z-RTK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z02W20V-Z-RTK CAD Model

Description

The Z02W20V-Z-RTK is a transient voltage suppressor (TVS) diode manufactured by KEC. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This diode is part of KEC's comprehensive range of TVS diodes, offering robust protection and reliable performance in various applications.

Applications

  • Industrial Control Systems: Protection of control circuits from voltage spikes.
  • Automotive Electronics: Safeguarding automotive ECUs and sensor systems.
  • Consumer Electronics: Protecting sensitive components in smartphones, tablets, and other devices.
  • Communication Equipment: Surge protection for network interfaces and communication lines.
  • Power Supplies: Protection of power supply inputs and outputs from transient voltages.

Features

  • Transient Voltage Suppression: Effectively clamps voltage surges to protect sensitive components.
  • Low Clamping Voltage: Minimizes the voltage seen by protected components during surge events.
  • Fast Response Time: Quickly reacts to transient events, ensuring timely protection.
  • Small Form Factor: Allows for easy integration into compact electronic designs.
  • Robust Construction: Offers high reliability and durability in harsh environments.
  • RTK Packaging: Suitable for automated assembly processes.

Benefits

  • Enhanced System Reliability: Protects electronic systems from damage due to voltage surges, improving overall reliability.
  • Reduced Downtime: Minimizes the risk of system failures caused by transient events, reducing downtime and maintenance costs.
  • Improved Product Lifespan: Extends the lifespan of electronic products by protecting sensitive components from electrical stress.
  • Cost-Effective Protection: Provides a cost-effective solution for surge protection compared to more complex protection schemes.
  • Simplified Design: Facilitates easier design and integration of surge protection into electronic circuits.

Technical Specifications

While detailed specifications require referencing the specific datasheet for Z02W20V-Z-RTK from KEC, typical specifications for TVS diodes of this type include:

  • Stand-off Voltage: 20V (approximate, refer to datasheet for precise value)
  • Clamping Voltage: Specified maximum voltage during a surge event.
  • Peak Pulse Power: Maximum power dissipation during a surge event.
  • Operating Temperature Range: Typically -40°C to +125°C
  • Package Type: SOD-323 or similar (RTK packaging indicates suitability for tape and reel assembly).

Note: Always refer to the official datasheet from KEC for the most accurate and up-to-date specifications for the Z02W20V-Z-RTK.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Via
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess