EN
  • EN
  • DE

Z02W9.1V-2-RTK

Part No Z02W9.1V-2-RTK
Manufacturer KEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 411919-Z02W9.1V-2-RTK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z02W9.1V-2-RTK CAD Model

Description

The Z02W9.1V-2-RTK is a Transient Voltage Suppressor (TVS) diode manufactured by KEC. It is designed to safeguard sensitive electronic circuits from voltage surges resulting from electrostatic discharge (ESD), inductive switching, and other transient events. This component is crucial in maintaining the reliability and longevity of electronic devices by effectively clamping overvoltages to safe levels.

Applications

  • ESD protection for portable devices: Mobile phones, tablets, and digital cameras.
  • Surge protection for data lines: USB, Ethernet, and other communication interfaces.
  • Automotive applications: Protecting automotive electronics from voltage transients.
  • Industrial equipment: Protection of sensors, controllers, and other industrial devices.
  • General-purpose overvoltage protection: Protecting sensitive circuits in a variety of applications.

Features

  • Unidirectional TVS diode: Provides overvoltage protection in one direction.
  • Low clamping voltage: Limits the maximum voltage seen by protected components.
  • Fast response time: Quickly responds to transient events.
  • Small surface mount package: Suitable for high-density PCB layouts.
  • RoHS compliant: Environmentally friendly and compliant with regulations.

Benefits

  • Improved system reliability: Prevents damage to sensitive components caused by voltage transients.
  • Extended product life: Reduces the risk of premature failure due to overvoltage events.
  • Enhanced safety: Protects users and equipment from potential hazards caused by voltage surges.
  • Reduced warranty claims: Minimizes the cost of repairs and replacements due to component failure.
  • Meets regulatory requirements: Helps to ensure compliance with industry standards for EMC and safety.

Additional Details

The Z02W9.1V-2-RTK features a standoff voltage of 9.1V, indicating the maximum voltage it can withstand without conducting. Its clamping voltage, which depends on the surge current, defines the maximum voltage that the protected circuit will experience during a transient event. The datasheet provides detailed specifications regarding its surge handling capability, clamping voltage at different current levels, and package dimensions for proper PCB layout and assembly. It is used in applications where quick response to voltage spikes are needed.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess