EN
  • EN
  • DE

B45197A2337K509

Part No B45197A2337K509
Manufacturer Kemet
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1136+Rohs
Reference case SMD
Manufacturer Kemet
Manufacturer Homepage www.kemet.com
Win Source Part Number 722485-B45197A2337K509
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B45197A2337K509 CAD Model

Description

The Kemet B45197A2337K509 is a Tantalum capacitor designed for high-performance applications where reliability and stability are critical. As a solid electrolytic capacitor, it offers excellent electrical characteristics and a long operational life. Tantalum capacitors are well-regarded for their small size relative to their capacitance, making them suitable for compact electronic designs.

Applications:

  • Power supplies
  • DC-DC converters
  • Filtering circuits
  • Bypass capacitors
  • Coupling capacitors
  • Energy storage
  • High-frequency circuits

Features:

  • Solid electrolytic construction: Provides excellent stability and reliability.
  • Small size: Allows for high-density circuit designs.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves performance.
  • Wide operating temperature range: Suitable for use in harsh environments.
  • Stable electrical characteristics: Maintains consistent performance over time.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved circuit performance: Enhances the efficiency and stability of electronic circuits.
  • Increased reliability: Reduces the risk of capacitor failures and downtime.
  • Smaller circuit size: Enables the design of more compact electronic devices.
  • Extended operating life: Provides long-term performance in demanding applications.
  • Reduced power consumption: Minimizes energy waste and improves overall efficiency.
  • Environmentally friendly: Complies with RoHS regulations for hazardous substances.

Additional Details:

The B45197A2337K509 typically comes in a surface-mount package, allowing for automated assembly on printed circuit boards. The specific capacitance and voltage rating are critical parameters to consider when selecting this capacitor for a particular application. Tantalum capacitors like this one are known for their ability to handle high ripple currents and provide stable performance over a wide frequency range. Furthermore, they offer excellent temperature stability, ensuring reliable operation even in extreme environments. They are often preferred over other types of capacitors in applications where high reliability and long life are paramount.

You May Also Be Interested in

AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $13.1955
AVX Corporation
CAP TANT 0.68UF 35V 10% 1206 / Cap Tant Solid 0.68uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 2.2UF 10V 20% 0402 / Cap Tant Solid 2.2uF 10V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 15 Ohm 125°C T/R
Lowest to $0.6805
AVX Corporation
CAP TANT 1000UF 10V 20% 2824 / Cap Tant Solid 1000uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C
Need more? Email Us
AVX Corporation
CAP TANT 4.7UF 16V 20% 1206
Need more? Email Us
AVX Corporation
CAP TANT 47UF 6.3V 20% 0603 / Cap Tant Solid 47uF 6.3V M CASE 20% (1.6 X 0.85 X 0.8mm) Inward L SMD 10 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 470UF 6.3V 10% 2917
Lowest to $1.5131
AVX Corporation
CAP TANT 68UF 25V 20% 2917
Lowest to $6.6583
AVX Corporation
CAP TANT 1UF 35V 20% 1411
Lowest to $0.1686

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess