EN
  • EN
  • DE
  • IT

C0603C103M5RACTU

Part No C0603C103M5RACTU
Manufacturer Kemet
Catalog Ceramic Capacitors
Description CAP CER 10000PF 50V X7R 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 39 Weeks
Features ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Manufacturer Kemet
Series SMD Comm X7R
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0603 (1608 Metric)
Family Name C0603C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 399-7842-6, C0603C103M5RAC7867, C0603C103M5RAC, C0603C103M5RACTU-ND, 399-7842-1, 399-7842-2
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914096-C0603C103M5RACTU
Ultra Librarian 3D Model Ultra Librarian C0603C103M5RACTU CAD Model

Description

The C0603C103M5RACTU is a multilayer ceramic capacitor (MLCC) manufactured by Kemet. It is designed for general-purpose applications in electronic circuits. This capacitor is commonly used for decoupling, bypassing, and filtering in a wide range of electronic devices.

Applications

  • Decoupling
  • Bypassing
  • Filtering
  • Timing circuits
  • General-purpose circuit applications

Features

  • Small 0603 package size
  • Capacitance of 10nF (0.01µF)
  • Voltage rating of 50V
  • X7R dielectric
  • Surface-mount technology (SMT)

Benefits

  • Provides stable capacitance over temperature
  • Reduces noise and ripple in power supplies
  • Compact size saves board space
  • Easy to install with automated assembly processes
  • Reliable performance in various environmental conditions

Specifications

The C0603C103M5RACTU has a capacitance of 10nF (0.01µF) with a tolerance of ±20%. It has a voltage rating of 50V. The X7R dielectric provides stable capacitance over a temperature range of -55°C to +125°C. The capacitor is housed in a 0603 package, which is a small, surface-mount ceramic package. The dissipation factor is typically less than 2.5% at 1 kHz. The insulation resistance is very high, typically greater than 10 GΩ. This capacitor is suitable for use in a wide range of electronic devices, including mobile phones, computers, and industrial equipment. The small size and stable performance make it a popular choice for modern electronic designs.

The X7R dielectric ensures that the capacitance changes by no more than ±15% over the operating temperature range. This makes it suitable for applications where stable capacitance is critical. The C0603C103M5RACTU is lead-free and RoHS compliant.

You May Also Be Interested in

TDK Corporation
CAP CER 10UF 10V X7T 0603
Need more? Email Us
Wurth Electronics Inc
CAP CER 4.7UF 25V X5R 0805
Lowest to $0.6240
Taiyo Yuden
CAP CER 0.047UF 50V X7R 0402
Lowest to $0.0161
AVX Corp/Kyocera Corp
CAP CER RADIAL / Ceramic Capacitor
Need more? Email Us
Samsung
CAP CER 2.7PF 50V C0G/NP0 0402
Lowest to $0.0034
Murata Electronics North America
CAP CER
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 1PF 50V C0G/NP0 0402
Need more? Email Us
TDK Corporation
CAP CER 10UF 25V X7R RADIAL
Lowest to $3.6519
Murata Electronics North America
CAP CER 10UF 6.3V X6S 0402
Lowest to $0.0951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3,015+ $0.0186 $56.0790
7,355+ $0.0152 $111.7960
11,365+ $0.0148 $168.2020
15,625+ $0.0143 $223.4375
20,330+ $0.0138 $280.5540
27,030+ $0.0124 $335.1720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,125 pieces
MOQ: 3015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess