EN
  • EN
  • DE
  • IT

DMP2066UFDE-7

Part No DMP2066UFDE-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 6.2A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 14.4nC @ 4.5V
Max Input Capacitance 1537pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 660mW (Ta)
Maximum Rds On at Id,Vgs 36 mOhm @ 4.6A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package U-DFN2020-6 (Type E)
Dimension 6-UDFN Exposed Pad
Win Source Part Number 1033824-DMP2066UFDE-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMP2066UFDE-7 CAD Model

Description

Introducing the DMP2066UFDE-7 MOSFET from Diodes Incorporated

The DMP2066UFDE-7 is a state-of-the-art P-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to provide efficient power management and control within a wide range of electronic applications. Its compact form factor, combined with high performance, makes it an ideal choice for space-constrained and power-sensitive designs.

Constructed with advanced trench technology, the DMP2066UFDE-7 offers a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency. The device operates at a -20V drain-source voltage (V<sub>DS), with a continuous drain current (I<sub>D) of -4.7A at a temperature of 25°C, making it suitable for handling moderate power loads.

One of the key features of this MOSFET is its low threshold voltage (V<sub>GS(th)), which allows for operation at lower gate voltages, thereby enhancing its compatibility with low-voltage logic signals and reducing the need for level-shifting circuitry. This makes the DMP2066UFDE-7 an excellent choice for interfacing with microcontrollers and other logic-level devices.

The device is housed in a PowerDI®3333-8 package, which is known for its small footprint and exceptional thermal performance. This package is not only space-saving but also enables the MOSFET to operate at lower temperatures, extending the lifespan of the product and the applications it is used in.

With its fast switching speed and low gate charge (Q<sub>G), the DMP2066UFDE-7 is well-suited for high-speed switching applications. This includes power management circuits, load switches, battery management systems, and other portable electronic devices where efficiency and battery life are of utmost importance.

In summary, the DMP2066UFDE-7 from Diodes Incorporated is a highly reliable and efficient solution for designers looking to optimize their power management strategies. Its robust performance, coupled with its small size, makes it a versatile component for a myriad of electronic applications.

For detailed specifications and application support, visit the Diodes Incorporated website or contact their customer service for assistance.

You May Also Be Interested in

NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
ON Semiconductor
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 200V 6A DPAK
Lowest to $0.7800
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.2126 $64.8430
745+ $0.1745 $130.0025
1,150+ $0.1689 $194.2350
1,585+ $0.1635 $259.1475
2,050+ $0.1580 $323.9000
2,740+ $0.1418 $388.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,500 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess