EN
  • EN
  • DE

C1210C334J1RAC34557800

Part No C1210C334J1RAC34557800
Manufacturer Kemet
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022033-C1210C334J1RAC34557800
Categories OEM Parts(C-E)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1210C334J1RAC34557800 CAD Model

Description

The C1210C334J1RAC34557800 is a multilayer ceramic capacitor (MLCC) manufactured by Kemet. It's designed for general-purpose applications requiring stable capacitance and high reliability. The 1210 package size offers a balance between capacitance value and physical dimensions, making it suitable for various electronic circuit designs.

Applications:

  • Bypass capacitors for power supplies
  • Decoupling capacitors for digital circuits
  • Filtering in analog circuits
  • Timing circuits
  • Smoothing capacitors

Features:

  • Surface Mount Device (SMD)
  • Capacitance: 0.33µF (330nF)
  • Voltage Rating: 100V
  • Temperature Coefficient: X7R
  • Package Size: 1210 (3225 metric)
  • High capacitance value in a small package

Benefits:

  • Effective decoupling and bypassing, reducing noise and improving signal integrity in digital and analog circuits.
  • Suitable for applications requiring moderate capacitance stability over temperature variations due to its X7R dielectric.
  • Space-saving design for high-density circuit board layouts.
  • Easy to mount using standard reflow soldering processes.
  • Provides reliable long-term performance in various operating conditions.

Technical Specifications:

The C1210C334J1RAC34557800 features a capacitance of 0.33µF (330nF) with a tolerance of ±5%. The voltage rating is 100V. The temperature coefficient is X7R, meaning the capacitance changes within ±15% over the operating temperature range of -55°C to +125°C. Its package size is 1210 (3.2mm x 2.5mm). The capacitor conforms to RoHS standards, ensuring environmental compliance.

This MLCC is commonly used in a wide range of electronic devices, including consumer electronics, industrial equipment, and automotive applications, where a balance between capacitance value, size, and temperature stability is required.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess