EN
  • EN
  • DE

LDEEH4470KB0N0

Part No LDEEH4470KB0N0
Manufacturer Kemet
Catalog Film Capacitors
Description Cap Film 4.7UF 100V Pet 10% (15.2 X 13.7 X 5MM) SMD 125C T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 4.7 µF
Mounting SMD (SMT)
Case / Package 6054
Depth 13.7 mm
Dielectric PET
Length 15.2 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Radiation Hardening No
RoHS Compliant
Tolerance 10 %
Win Source Part Number 979485-LDEEH4470KB0N0
Categories Film Capacitors
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LDEEH4470KB0N0 CAD Model

Description

The LDEEH4470KB0N0 is a film capacitor manufactured by Kemet. Film capacitors are known for their stability, reliability, and performance characteristics, making them suitable for a wide range of applications.

Applications:

  • Power Supplies: Used in power supply circuits for filtering and energy storage.
  • Audio Equipment: Employed in audio amplifiers and other audio circuits for signal coupling and filtering.
  • Lighting Ballasts: Utilized in lighting ballasts for power factor correction and filtering.
  • Motor Control: Applied in motor control circuits for smoothing voltage and current waveforms.
  • Renewable Energy Systems: Integrated into solar inverters and wind turbine converters for energy storage and filtering.

Features:

  • 470pF Capacitance: Offers a capacitance value of 470 picofarads.
  • High Voltage Rating: Designed to withstand high voltage levels, ensuring reliable operation in demanding applications.
  • Low ESR: Exhibits low equivalent series resistance (ESR), minimizing energy losses and improving performance.
  • High Stability: Provides stable capacitance over a wide range of temperatures and frequencies.
  • Long Life: Offers a long operational lifespan, ensuring reliability in long-term applications.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive, minimizing environmental impact.

Benefits:

  • Reliable Performance: Provides stable and reliable performance in demanding applications.
  • High Voltage Capability: Can withstand high voltage levels, making it suitable for high-power circuits.
  • Low Losses: Minimizes energy losses, improving efficiency and reducing heat generation.
  • Long Life: Offers a long operational lifespan, reducing the need for frequent replacements.
  • Environmental Compliance: Compliant with RoHS, minimizing environmental impact.

Additional Details:

The LDEEH4470KB0N0 is available in various package sizes and lead configurations to suit different mounting requirements. Detailed specifications, including voltage rating, temperature range, and ESR values, are available in the product datasheet provided by Kemet. The capacitor is designed for reliable operation in a wide range of environmental conditions.

You May Also Be Interested in

Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us
Draloric
CAP FILM 0.47UF 20% 630VDC RAD
Lowest to $1.4553
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0833 $61.2495
35+ $3.3504 $117.2640
54+ $3.2458 $175.2732
74+ $3.1411 $232.4414
96+ $3.0364 $291.4944
128+ $2.7223 $348.4544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess