EN
  • EN
  • DE

CC430F6125IRGCR

Part No CC430F6125IRGCR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, ASK, MSK, OOK
Frequency 300MHz to 348MHz, 389MHz to 464MHz, 779MHz to 928MHz
Data Rate (Max) 500kBaud
Power - Output 13dBm
Sensitivity -117dBm
Memory Size 16kB Flash, 2kB SRAM
Serial Interfaces I2C, IrDA, JTAG, SPI, UART
GPIO 44
Supply Voltage - Operating 2 V to 3.6 V
Current - Receiving 15mA to 18.5mA
Current - Transmitting 15mA to 36mA
Temperature Range - Operating -40°C to 85°C
Dimension 64-VFQFN Exposed Pad
Win Source Part Number 050123-CC430F6125IRGCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC430F6125IRGCR CAD Model

Description

Product Overview

The CC430F6125IRGCR from Texas Instruments is a highly integrated microcontroller designed for low-power wireless communication. It combines the performance of the MSP430? microcontroller family with a powerful RF transceiver. Ideal for a variety of applications, this component is engineered to provide cost-effective, highly integrated solutions for wireless systems.

Features and Benefits

  • Ultra-Low Power Consumption: Optimized for extended battery life in wireless applications.
  • Integrated RF Transceiver: Combines microcontroller and RF functionality, reducing the need for external components.
  • Security:** Includes AES encryption for secure wireless communication.
  • Wide Range of Peripherals: Includes ADC, timers, and more to facilitate versatile design capabilities.

Applications and Projects

  • Home Automation Systems
  • Wireless Sensor Networks
  • Health and Fitness Monitoring Devices
  • Industrial Monitoring and Control

Additional Details

The CC430F6125IRGCR operates in a voltage range from 1.8V to 3.6V and is available in a compact VQFN package, making it suitable for space-constrained applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Qualcomm
IC RF
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9566 $50.2622
42+ $2.4260 $101.8920
64+ $2.3502 $150.4128
88+ $2.2744 $200.1472
114+ $2.1985 $250.6290
153+ $1.9711 $301.5783
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess