EN
  • EN
  • DE

R413W41000000M

Part No R413W41000000M
Manufacturer Kemet
Catalog Film Capacitors
Description CAP FILM SAFETY/EMI SUPP RAD / Film Capacitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr KEMET
Series *
Package Tray
Product Status Active
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0010
Win Source Part Number 1379573-R413W41000000M
Ultra Librarian 3D Model Ultra Librarian R413W41000000M CAD Model

Description

The R413W41000000M is a metallized polypropylene film capacitor manufactured by Kemet. This capacitor is designed for general purpose AC applications.

Applications:

  • Across-the-Line Applications: Used to suppress electromagnetic interference (EMI) across power lines.
  • Line Filtering: Provides filtering of AC power lines to reduce noise and transients.
  • Motor Capacitors: Used in single-phase motor circuits for starting and running purposes.
  • Lighting Ballasts: Employed in lighting ballasts to provide stable power to lamps.
  • Power Supplies: Used for input filtering and decoupling in power supplies.

Features:

  • Metallized Polypropylene Film Dielectric: Provides good electrical characteristics and stability.
  • Self-Healing Properties: Enables the capacitor to recover from minor overvoltage events.
  • Safety Approvals: Certified to meet safety standards for across-the-line applications.
  • Flame Retardant Construction: Enhances safety in the event of a fault.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • EMI Suppression: Reduces electromagnetic interference, improving system performance.
  • High Reliability: Metallized polypropylene film ensures stable performance.
  • Safety: Safety approvals provide confidence in its use across-the-line.
  • Self-Healing: Extends service life and enhances reliability.
  • Stable Performance: Capacitance remains stable over a wide range of temperatures and frequencies.

Additional Details:

The R413W41000000M typically has a capacitance value of 0.1uF and is rated for 305VAC. The tolerance is typically ±20%. It features radial leads for through-hole mounting. The operating temperature range is typically -40°C to +110°C. This capacitor is designed for safety-critical applications, and complies with relevant safety standards, such as ENEC and UL. This is a class X2 capacitor. Packaging is generally bulk or taped.

You May Also Be Interested in

Kemet
CAP FILM RAD
Lowest to $0.6568
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366
Kemet
CAP FILM 2.2UF 20% 560VDC RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess