EN
  • EN
  • DE

SMR5103J50J01L16.5CBULK

Part No SMR5103J50J01L16.5CBULK
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr KEMET
Series SMR
Package Bulk
Capacitance 10000 pF
Tolerance ±5%
Voltage Rating - AC 30V
Voltage Rating - DC 50V
Dielectric Material Polyphenylene Sulfide (PPS), Metallized
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Through Hole
Package / Case Radial
Dimension 0.283" L x 0.098" W (7.20mm x 2.50mm)
Height - Seated (Max) 0.256" (6.50mm)
Termination PC Pins
Lead Spacing 0.197" (5.00mm)
Applications General Purpose
Features High Temperature
Base Product Number SMR5
Other Names F211JF103J050ALG5C,399-13040,F211JF103(1)050(2)
Standard Package 2,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0010
Win Source Part Number 1302368-SMR5103J50J01L16.5CBULK
Ultra Librarian 3D Model Ultra Librarian SMR5103J50J01L16.5CBULK CAD Model

Description

The SMR5103J50J01L16.5CBULK is a wirewound inductor manufactured by Kemet. This inductor is designed for various applications, including filtering, energy storage, and impedance matching in electronic circuits. Wirewound inductors are known for their high Q-factor, tight tolerance, and stable performance. The alphanumeric code provides information about the inductor's series, inductance value, tolerance, and packaging.

Applications

  • Power supplies
  • RF circuits
  • Filtering circuits
  • DC-DC converters
  • Energy storage
  • Impedance matching

Features

  • Wirewound construction: Provides high Q-factor and excellent performance.
  • High inductance value: Provides good impedance at higher frequencies.
  • Tight tolerance: Ensures consistent performance across different units.
  • Shielded construction (likely, depending on series): Minimizes electromagnetic interference (EMI).
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Surface mount package: Suitable for automated assembly.

Benefits

  • Efficient energy storage: Stores energy efficiently in power supply circuits.
  • Improved signal quality: Filters unwanted noise and interference from electronic signals.
  • Stable performance: Maintains consistent performance over a wide range of operating conditions.
  • Reduced EMI: Minimizes electromagnetic interference, improving system performance.
  • Easy to install: Simple to integrate into electronic circuits.

Additional Details

The SMR5103J50J01L16.5CBULK has a specific inductance value, which is typically expressed in microhenries (µH) or nanohenries (nH). The "50J" portion of the part number usually refers to the tolerance of the inductor (e.g., 5%). The physical dimensions and other electrical characteristics, such as the saturation current and DC resistance, can be found in the Kemet datasheet for this inductor. The "BULK" designation indicates that it is supplied in bulk packaging for automated assembly processes. This wirewound inductor provides reliable and efficient performance for a variety of electronic applications.

You May Also Be Interested in

Rubycon
CAP FILM 10UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 2.2UF 20% 35VDC 1812
Need more? Email Us
Rubycon
CAP FILM 1.5UF 20% 16VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4.7UF 20% 25VDC 1812
Need more? Email Us
Rubycon
CAP FILM 4700PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 1UF 20% 50VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.033UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4.7UF 10% 35VDC 1812
Lowest to $0.7753
Rubycon
CAP FILM 3.3UF 20% 35VDC 1812
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess