EN
  • EN
  • DE

SS-430L-W

Part No SS-430L-W
Manufacturer Kemet
Catalog Motion Sensors - Optical
Description PYRO SENSOR MODULE 37DEG(H) 28DE  /  Sensor PIR (Passive Infrared) Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Optical
Mfr KEMET
Series SS
Package Bulk
Sensor Type PIR (Passive Infrared)
Output Type Digital
Voltage - Supply 3.5V ~ 5.5V
Package / Case Module
Temperature Range - Operating -20°C ~ 60°C
Other Names USES430LW00000,399-20622
Standard Package 200
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9027.50.4060
Win Source Part Number 1235047-SS-430L-W
Ultra Librarian 3D Model Ultra Librarian SS-430L-W CAD Model

Description

The Kemet SS-430L-W is a motion sensor that uses passive infrared technology.

  • Voltage Supply: 3.5V to 5.5V
  • Operating Temperature Range: -20°C to 60°C
  • RoHS Compliant: Yes
  • Package: Bulk
  • Output Type: Digital

You May Also Be Interested in

Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us
Panasonic
SENSOR PIR 6UA DIGITAL WHITE / Sensor Motion, Pyroelectric, PIR (Passive Infrared) 669" (17m) 55.8' High Density Lens, White Module
Need more? Email Us
Panasonic
SENSOR PIR 170UA DIGITAL WHITE / Sensor Motion, Pyroelectric, PIR (Passive Infrared) 232" (5.9m) 19.4' Wide Area Lens, White Module
Need more? Email Us
Panasonic
SENSOR PIR W/O LENS 6UA
Lowest to $5.1881
Panasonic
SENSOR MOTION PIR STD/SLT PL WHT / Sensor PIR (Passive Infrared) 86.614" (2.2m) Saturn Lens, Pearl White Module
Need more? Email Us
Panasonic
SENSOR MOTION DIG STD 5V WHT PCB
Need more? Email Us
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Panasonic
SENSOR MOTION DIG 5V WHITE PCB / Sensor PIR (Passive Infrared) 78.7" (2m) 6.6' Slight Motion Lens, White Cylinder
Lowest to $29.6029
Panasonic
SENSOR MOTION PIR LONG DIST 1UA / Sensor PIR (Passive Infrared) 472" (12m) 39.4' High Density Lens, Black Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess