EN
  • EN
  • DE

SU7VC-02120

Part No SU7VC-02120
Manufacturer Kemet
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr KEMET
Series SU
Package Tray
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 12 mH @ 1 kHz
Current Rating (Max) 200mA
DC Resistance (DCR) (Max) 6.5Ohm
Voltage Rating - AC 125V
Temperature Range - Operating -25°C ~ 120°C
Mounting Type Through Hole
Dimension 0.591" L x 0.394" W (15.00mm x 10.00mm)
Height (Max) 0.335" (8.50mm)
Package / Case Vertical, 4 PC Pin
Base Product Number SU7VC
Other Names 399-10700,UALSU7VC021200
Standard Package 1,800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4065
Win Source Part Number 1276471-SU7VC-02120
Ultra Librarian 3D Model Ultra Librarian SU7VC-02120 CAD Model

Description

The SU7VC-02120 is a Multilayer Ceramic Capacitor (MLCC) from Kemet. These capacitors are designed for general-purpose applications requiring stable capacitance and reliable performance. MLCCs are known for their small size, high capacitance values, and ability to operate over a wide temperature range.

Applications:

  • Decoupling in digital circuits
  • Filtering in power supplies
  • Bypass capacitors in electronic circuits
  • Timing circuits
  • Smoothing circuits

Features:

  • Surface mount design for easy PCB assembly
  • Multilayer ceramic construction for high volumetric efficiency
  • Stable capacitance over temperature and voltage
  • RoHS compliant

Benefits:

  • Improved circuit performance due to stable capacitance
  • Reduced PCB size thanks to the compact design
  • Enhanced reliability in various operating environments
  • Simplified assembly with surface mount technology
  • Compliance with environmental regulations

Additional Details:

While specific details such as voltage rating and tolerance require consulting the datasheet, the "SU" series typically signifies a general-purpose MLCC. The "7VC" part of the code probably refers to a specific material or characteristic. '02120' likely contains case size and capacitance information. It's recommended to consult the official Kemet datasheet for the SU7VC-02120 to obtain precise specifications, including capacitance value, voltage rating, temperature coefficient, and tolerance.

These capacitors are frequently used to suppress noise, filter power supply lines, and provide stable voltage to sensitive electronic components. Their surface-mount design allows for high-density packaging, reducing the overall size of electronic devices. The robust construction ensures reliable performance in a variety of operating conditions. The use of ceramic materials provides excellent temperature stability, preventing capacitance drift and ensuring consistent performance over time.

When selecting MLCCs, factors to consider include capacitance value, voltage rating, temperature coefficient, and ESR. The SU7VC-02120 offers a reliable solution for various applications requiring stable capacitance and compact size. Refer to the official Kemet datasheet to confirm its suitability for your specific application needs.

You May Also Be Interested in

Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.0480
Wurth Electronics Inc
COMMON MODE SMD LINE FILTER WE-SLM | CMC 470UH 400MA 2LN 2.2 KOHM SMD
Lowest to $2.4984
Kemet
CMC 30MH 300MA 2LN TH / 30 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.6Ohm
Need more? Email Us
Bourns Inc.
CMC 25UH 500MA 2LN SMD
Lowest to $0.7836
Coilcraft
Common mode choke, toroid, RoHS
Need more? Email Us
TDK Corporation
CMC 100MA 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 100mA DCR 2.5Ohm (Typ)
Need more? Email Us
Schaffner EMC Inc.
CMC 47MH 600MA 2LN TH / 47 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.3Ohm (Typ)
Lowest to $2.3911
Sumida America Components Inc.
CMC 2.5A 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 160 MHz 2.5A DCR 120mOhm (Typ)
Lowest to $0.7819
Triad Magnetics
CMC 3.2MH 2A 2LN TH ESD / 3.2 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess