EN
  • EN
  • DE

T491B685M010AS

Part No T491B685M010AS
Manufacturer Kemet
Description Capacitor / SMT Tantalum B Case / 6.80UF 10V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 6.8 µF
Case / Package 1411
Case Code (Imperial) 1411
Case Code (Metric) 3528
Depth 2.8 mm
Dissipation Factor 6 %
ESR (Equivalent Series Resistance) 3.5 Ω
Height 1.9 mm
Lead Free Lead Free
Length 3.5 mm
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Polarity Polar
RoHS Non-Compliant
Termination SMD/SMT
Tolerance 20 %
Voltage Rating 10 V
Voltage Rating (DC) 10 V
Weight 65.005457 mg
Width 2.8 mm
Win Source Part Number 1154662-T491B685M010AS
Categories Custom Parts
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T491B685M010AS CAD Model

Description

The Kemet T491B685M010AS is a medium-popularity electronic component with limited supply and demand.

  • Capacitance: 6.8 µF
  • Voltage Rating: 10 V
  • Tolerance: 20%
  • Height: 1.9 mm
  • Width: 2.8 mm
  • Length: 3.5 mm
  • ESR: 3.5 Ω
  • Dissipation Factor: 6%
  • Polarized: Yes
  • Lead-Free: Yes
  • Custom Part: Yes
  • Case/Package (Imperial): 1411
  • Case/Package (Metric): 3528
  • RoHS Compliance: Non-Compliant
  • Min/Max Operating Temperature: -55 °C to 125 °C

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1736 $58.1560
815+ $0.1425 $116.1375
1,260+ $0.1381 $174.0060
1,730+ $0.1337 $231.3010
2,240+ $0.1291 $289.1840
2,995+ $0.1157 $346.5215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess