EN
  • EN
  • DE

T492C685J020CH

Part No T492C685J020CH
Manufacturer Kemet
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002190-T492C685J020CH
Categories OEM Parts(T-Z)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T492C685J020CH CAD Model

Description

The Kemet T492C685J020CH is a surface-mount solid tantalum capacitor designed for general-purpose applications. This capacitor is part of the T492 series, known for its robust construction, stable performance, and compliance with RoHS standards. It is manufactured by Kemet, a leading global supplier of electronic components. The T492C685J020CH is used in a variety of electronic circuits for decoupling, filtering, and energy storage.

Applications

  • Decoupling: Used for decoupling power supply lines to reduce noise and voltage fluctuations.
  • Filtering: Employed in filtering circuits to remove unwanted frequencies and noise.
  • Energy storage: Utilized for energy storage in various electronic devices.
  • General-purpose applications: Suitable for a wide range of general-purpose applications in electronic circuits.
  • Consumer electronics: Applied in consumer electronics such as smartphones, tablets, and laptops.

Features

  • Solid tantalum construction: Constructed with solid tantalum material for stable performance and reliability.
  • Surface mount technology (SMT): Designed for surface mount assembly, facilitating automated manufacturing processes.
  • Capacitance: Offers a 6.8µF capacitance value.
  • Voltage rating: Rated for 20V DC operation.
  • Tolerance: Features a ±5% capacitance tolerance.
  • RoHS compliant: Complies with RoHS standards, making it environmentally friendly.

Benefits

  • Stable performance: Provides stable capacitance and reliable performance in various circuit conditions.
  • Efficient energy storage: Efficiently stores energy, improving the performance of electronic devices.
  • Noise reduction: Effectively filters noise, enhancing signal quality and reducing interference.
  • Space-saving design: Compact size allows for integration into small electronic devices.
  • Easy assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.

Additional Details

The Kemet T492C685J020CH capacitor is manufactured using high-quality materials and processes to ensure reliability and performance. It is designed to operate over a wide temperature range, ensuring stable performance in various operating conditions. Proper handling and storage are recommended to maintain the integrity of the component. The capacitor is available in tape and reel packaging for automated assembly.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess