EN
  • EN
  • DE

T495D337K010AT

Part No T495D337K010AT
Manufacturer Kemet
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kemet
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839371-T495D337K010AT
Package Tape & Reel (TR)
Product Status Active
Capacitance 330µF
Tolerance ±10%
Voltage - Rated 10V
Type Molded
ESR (Equivalent Series Resistance) 150 mOhm @ 100kHz
Operating Temperature -55°C ~ 125°C
Lifetime @ Temp. 2000 Hrs @ 125°C
Mounting Type Surface Mount
Package / Case 2917 (7343 Metric)
Size / Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Ratings AEC-Q200
Features Automotive
Grade Automotive
Qualification AEC-Q200
Ultra Librarian 3D Model Ultra Librarian T495D337K010AT CAD Model

Description

The KEMET T495 Series is an industrial grade, solid tantalum surface mount capacitor series designed for robust performance in demanding applications. The T495D337K010AT is a specific part number within this series, indicating a capacitance of 330µF, a voltage rating of 10V, and a ±10% capacitance tolerance. These capacitors are commonly used in industrial power supplies and DC-DC converters.

Applications

  • Industrial power supplies
  • DC-DC converters
  • Filtering and decoupling in industrial electronics
  • High-frequency applications
  • Automotive electronics

Features

  • Surface mount design for automated assembly
  • Solid tantalum capacitor
  • Industrial grade performance
  • High volumetric efficiency
  • Stable electrical performance
  • RoHS compliant

Benefits

  • Ensures reliable performance in harsh environments
  • Suitable for demanding industrial applications
  • Reduces board space due to its compact size
  • Provides stable capacitance over temperature and frequency
  • Easy to integrate into automated manufacturing processes
  • Environmentally friendly due to RoHS compliance

Technical Specifications

The T495D337K010AT capacitor has the following specifications:

  • Capacitance: 330µF
  • Voltage Rating: 10V DC
  • Capacitance Tolerance: ±10%
  • Operating Temperature Range: -55°C to +125°C
  • ESR (Equivalent Series Resistance): Consult the datasheet for specific values, typically low for this series
  • Case Size: 7343-31 (D Case)
  • Termination Finish: Sn (Tin)

The KEMET T495 series is a reliable choice for industrial applications that require stable and robust capacitor performance. The T495D337K010AT part offers 330uF capacitance at 10V, making it appropriate for power supply filtering and decoupling. Always refer to the official datasheet for detailed and up-to-date specifications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess