EN
  • EN
  • DE

T520D227M006AS

Part No T520D227M006AS
Manufacturer Kemet
Catalog Electronic Wholesale
Description Low ESR Tantalum Chip Capacitor with Polymer Electrode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Kemet
Win Source Part Number 1263480-T520D227M006AS
Manufacturer Homepage www.kemet.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520D227M006AS CAD Model

Description

The T520D227M006AS is a tantalum polymer capacitor manufactured by Kemet. It is designed for surface mount applications requiring high capacitance, low ESR (Equivalent Series Resistance), and stable performance over a wide range of temperatures and frequencies. This capacitor is commonly used in power management circuits, decoupling applications, and filtering circuits in various electronic devices.

Applications

  • Power management circuits
  • Decoupling capacitors
  • Filtering circuits
  • DC-DC converters
  • Portable electronic devices

Features

  • Tantalum polymer capacitor
  • Surface mount device (SMD)
  • High capacitance
  • Low ESR
  • Stable performance over temperature and frequency
  • RoHS compliant
  • Molded case

Benefits

  • Provides high capacitance in a small size
  • Reduces ripple voltage and improves transient response due to low ESR
  • Ensures stable performance in various operating conditions
  • Meets environmental regulations
  • Offers robust mechanical protection

Additional Details

The T520D227M006AS has a capacitance of 220µF (microfarads) and a voltage rating of 6.3V (Volts). The 'D' in the part number refers to the case size, which affects the overall dimensions of the capacitor. The low ESR characteristic of this capacitor is crucial in applications where minimizing voltage ripple and improving transient response are critical. It is particularly well-suited for decoupling applications, where it helps to suppress noise and maintain a stable voltage supply. The T520D227M006AS is designed for automated assembly processes and offers reliable performance over a wide range of operating temperatures. The tantalum polymer construction provides excellent stability and long-term reliability. The capacitor is commonly used in applications such as DC-DC converters, power supplies, and portable electronic devices, where space is limited and high performance is required. The RoHS compliance ensures that the capacitor meets environmental regulations, making it suitable for use in environmentally conscious products.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess