The T540D107M010AH4888 is a tantalum polymer capacitor manufactured by Kemet. It is a surface mount device (SMD) designed for use in high-performance electronic circuits. This capacitor offers low ESR (Equivalent Series Resistance), high capacitance stability, and excellent volumetric efficiency, making it suitable for power management and filtering applications.
Applications:
- Power Supply Filtering
- DC-DC Converters
- Bypass Capacitors
- Storage Capacitors
- High-Ripple Current Applications
Features:
- Tantalum Polymer Construction
- Low ESR
- High Capacitance Stability
- Surface Mount Package
- RoHS Compliant
Benefits:
- Reduced Ripple Voltage in power supplies.
- Improved Transient Response in DC-DC converters.
- Stable Performance over a wide temperature range.
- Simplified Assembly due to surface mount technology.
- Environmentally Friendly due to RoHS compliance.
Additional Details:
The T540D107M010AH4888 features a molded case for enhanced mechanical strength and environmental protection. It is designed to withstand reflow soldering processes. The tantalum polymer construction ensures high reliability and long life. Proper voltage derating is recommended to extend the capacitor's lifespan. Refer to the Kemet datasheet for detailed specifications and application guidelines.
Typical Specifications: The capacitor has a capacitance of 100 µF, a voltage rating of 10 VDC, and a typical ESR of approximately 50 mΩ. Its operating temperature range is typically -55°C to +125°C. Refer to the official Kemet datasheet for precise electrical characteristics, ESR curves, and ripple current ratings.