EN
  • EN
  • DE

BTA16-700CW

Part No BTA16-700CW
Manufacturer Kersemi Electronic Co., Ltd.
Catalog Triacs
Description 16 A Snubberless, logic level and standard Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kersemi Electronic Co., Ltd.
Win Source Part Number 1155241-BTA16-700CW
Manufacturer Homepage www.kersemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA16-700CW CAD Model

Description

The BTA16-700CW is a Triac manufactured by Kersemi Electronic Co., Ltd. It is designed for AC switching and phase control applications, providing reliable performance and robust protection in various power control circuits. This Triac is part of the BTA16 series, which offers a range of voltage and current ratings to suit different application requirements.

Applications

  • Light dimmers
  • Motor speed controls
  • Solid-state relays
  • Heating controls
  • Industrial automation systems

Features

  • Voltage rating: 700V
  • Current rating: 16A
  • High surge current capability
  • High commutation

Benefits

  • Provides reliable switching in AC power control circuits.
  • Suitable for a wide range of applications due to its versatile voltage and current ratings.
  • Offers enhanced protection against voltage transients and overcurrent conditions.
  • Ensures efficient and stable operation even with inductive loads.

Additional Details

The BTA16-700CW is engineered to handle AC currents up to 16A, making it suitable for medium-power applications. Its voltage rating of 700V ensures safe operation in standard mains voltage environments. The device's high surge current capability provides excellent protection against transient voltage spikes, enhancing the overall reliability of the circuit. The high commutation performance enables efficient switching even with inductive loads, preventing issues such as commutation failure. The BTA16-700CW is commonly used in applications where precise control of AC power is required, such as light dimmers, motor speed controllers, and solid-state relays. Its robust design and reliable performance make it a popular choice for industrial automation systems. The device is available in a through-hole package for easy integration into existing circuit designs.

You May Also Be Interested in

Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess