EN
  • EN
  • DE

KTS1650BEVG-TR

Part No KTS1650BEVG-TR
Manufacturer Kinetic
Catalog Surge Suppression ICs
Description 4.5 AMP 36MOHM OVERVOLTAGE PROTE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Kinetic Technologies
Series -
Package Tape & Reel
Product Status Active
Voltage - Clamping Adjustable
Technology Internal Switch
Number of Circuits 1
Applications -
Mounting Type Surface Mount
Package / Case 12-WFBGA, WLCSP
Supplier Device Package 12-WLCSP (2.16x1.49)
Base Product Number KTS1650
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1372076-KTS1650BEVG-TR
Ultra Librarian 3D Model Ultra Librarian KTS1650BEVG-TR CAD Model

Description

The 1372076-KTS1650BEVG-TR is a surge suppression IC from Kinetic Technologies.

  • Package: 12-WFBGA, WLCSP
  • Supplier Device Package: 12-WLCSP (2.16x1.49)
  • Technology: Internal Switch
  • Mounting Type: Surface Mount
  • Clamping Voltage: Adjustable
  • Product Status: Active
  • REACH Status: Unaffected
  • ECCN: EAR99
  • Circuit: Single

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8017
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $1.1427
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6952 $59.0920
205+ $0.5705 $116.9525
315+ $0.5527 $174.1005
435+ $0.5348 $232.6380
560+ $0.5170 $289.5200
750+ $0.4635 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,194 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess