The AP1608ID is a red LED manufactured by Kingbright Corporation. It's a popular choice for various indication and display applications due to its compact size and bright output. The LED is designed for through-hole mounting, making it easy to integrate into a wide range of electronic projects.
Applications:
- Indicator lights on electronic devices
- Backlighting for small displays
- Panel indicators in industrial equipment
- Status indicators on circuit boards
- DIY electronics projects
Features:
- High luminous intensity: Provides a bright and easily visible light output.
- Red light emission: Standard red color for clear indication.
- Through-hole mounting: Easy to install and solder onto PCBs.
- Compact size: Suitable for applications with limited space.
- Long lifespan: Offers extended operational life and reduces replacement costs.
Benefits:
- Clear visual indication, improving user experience and device usability.
- Reliable performance in a variety of environmental conditions.
- Simple integration into existing and new electronic designs.
- Cost-effective solution for indicator and display purposes.
- Durable construction ensures long-term reliability.
Technical Specifications: The AP1608ID typically operates at a forward voltage of around 2.0V. It has a luminous intensity range of approximately 20 to 50 mcd. The viewing angle is around 60 degrees. The operating temperature range is -40°C to +85°C. It conforms to RoHS standards, ensuring it is lead-free and environmentally friendly.