EN
  • EN
  • DE

APTB1615SRCGKCPR

Part No APTB1615SRCGKCPR
Manufacturer Kingbright Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817712-APTB1615SRCGKCPR
Ultra Librarian 3D Model Ultra Librarian APTB1615SRCGKCPR CAD Model

Description

The APTB1615SRCGKCPR is a bi-color LED manufactured by Kingbright Corporation. This LED combines Super Red and Green colors within a single package, making it suitable for status indication and other applications where dual-color indication is required. The compact size and surface-mount design allow for high-density mounting on printed circuit boards.

Applications

  • Status indicators for electronic devices, showing different states (e.g., on/off, active/inactive).
  • Logic state indication in digital circuits.
  • Backlighting for dual-color displays and keypads.
  • Medical equipment.
  • Consumer electronics, such as audio equipment and gaming devices.

Features

  • Bi-Color LED: Combines Super Red and Green colors in a single package.
  • Compact Size: 1.6mm x 1.5mm footprint allows for high-density mounting.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs.
  • Low Power Consumption: Operates efficiently, minimizing energy usage and heat generation.
  • Wide Viewing Angle: Provides a clear view of the LED from various angles.
  • High Luminous Intensity: Offers a bright and vivid light output for effective signaling.
  • RoHS Compliant: Meets Restriction of Hazardous Substances standards, ensuring environmental compliance.

Benefits

  • Dual-Color Indication: Provides clear and distinct indication of different states or conditions using two different colors.
  • Space Savings: Compact size allows for integration into space-constrained applications, maximizing board real estate.
  • Cost-Effective Assembly: SMT design enables automated assembly, reducing manufacturing costs and improving efficiency.
  • Energy Efficiency: Low power consumption minimizes energy usage, reducing operating costs and extending battery life.
  • Reliable Performance: Kingbright LEDs are known for their reliability and long lifespan.
  • Environmentally Friendly: RoHS compliance ensures that the product meets environmental regulations.

Additional Details

The APTB1615SRCGKCPR typically requires separate current limiting resistors for each color (Super Red and Green). The forward voltage and current requirements for each color are specified in the datasheet. The luminous intensity values are also provided in the datasheet, allowing you to select appropriate resistors to achieve the desired brightness. It's essential to consult the datasheet for detailed electrical and optical characteristics before using this LED in your application.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess