EN
  • EN
  • DE

KP-1608SGD-INV

Part No KP-1608SGD-INV
Manufacturer Kingbright Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case 603
Manufacturer Kingbright Corporation
Manufacturer Homepage www.us.kingbright.com
Win Source Part Number 710661-KP-1608SGD-INV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KP-1608SGD-INV CAD Model

Description

The KP-1608SGD-INV is a surface-mount LED from Kingbright Corporation. It is a standard brightness green LED packaged in a small 1.6mm x 0.8mm (1608) SMD package. This LED is designed for applications requiring a compact and efficient light source, commonly used in various indicator and backlighting applications.

Applications:

  • Backlighting for LCD displays.
  • Indicator lights on electronic devices.
  • Status indicators on circuit boards.
  • General illumination.
  • Automotive lighting.

Features:

  • Surface Mount Device (SMD): Designed for automated assembly and compact designs.
  • 1.6mm x 0.8mm Package (1608): Ultra-compact size for high-density applications.
  • Super Green Color: Provides a vibrant and easily visible green light.
  • Low Current Operation: Consumes minimal power, suitable for battery-powered devices.
  • Wide Viewing Angle: Provides visibility from various angles.
  • High Luminous Intensity: Offers a bright and clear light output.

Benefits:

  • Reduced Board Space: Compact size allows for denser circuit board layouts.
  • Energy Efficient: Low current consumption prolongs battery life.
  • Easy to Integrate: Standard SMD package simplifies assembly process.
  • High Visibility: Bright green light is easily noticeable.
  • Long Lifespan: Provides a reliable and durable light source.

Additional Details:

The KP-1608SGD-INV utilizes advanced LED technology to achieve high luminous intensity and energy efficiency. The super green color is created using a specific semiconductor material. The SMD package facilitates automated pick-and-place assembly, reducing manufacturing costs. The device is compatible with standard reflow soldering processes. Exact luminous intensity, forward voltage, and viewing angle are specified in the manufacturer's datasheet. This LED is commonly used in consumer electronics, industrial equipment, and automotive applications where a reliable and space-saving indicator light is required. Polarity is marked on the device for proper orientation during assembly. Detailed specifications regarding the maximum forward current, reverse voltage, and storage temperature can be found in the product datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,768 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess