EN
  • EN
  • DE

KP-23YD-F

Part No KP-23YD-F
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description SMD Led Yellow 588NM Lead-free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067691-KP-23YD-F
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KP-23YD-F CAD Model

Description

The KP-23YD-F is a Yellow LED lamp manufactured by Kingbright Corporation. It is a through-hole LED designed for various indicator and display applications. Known for its reliable performance and bright illumination, this LED is suitable for both commercial and industrial use.

Applications

  • Panel indicators
  • Backlighting for switches and buttons
  • Display screens
  • Consumer electronics
  • Industrial equipment

Features

  • High luminous intensity yellow light emission
  • Standard 5mm (T-1 3/4) package
  • Diffused lens for uniform light distribution
  • Through-hole mounting
  • Low current operation
  • High reliability

Benefits

  • Vivid indication: The bright yellow light provides clear and easily visible indication.
  • Versatile use: Suitable for a wide range of applications due to its standard size and mounting style.
  • Even light distribution: The diffused lens ensures uniform light output, preventing hotspots.
  • Easy installation: Through-hole mounting simplifies the assembly process.
  • Energy efficient: Low current operation reduces power consumption.
  • Long lifespan: High reliability ensures extended operational life.

Technical Specifications

The KP-23YD-F LED has a typical forward voltage of around 2.0V and a forward current of about 20mA. The luminous intensity is typically in the range of 5 to 10 mcd (millicandelas), providing a good balance of brightness and power efficiency. The viewing angle is typically around 60 degrees, allowing for a wide viewing area. The LED is designed to operate within a temperature range of -40°C to +85°C, making it suitable for a variety of environmental conditions.

The physical dimensions of the LED are standard for a 5mm through-hole device, with a lead spacing of 2.54mm (0.1 inches). The leads are made of a durable material to withstand soldering and bending during installation. The KP-23YD-F is a robust and reliable LED that provides a cost-effective solution for various indication and display needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess