EN
  • EN
  • DE

TC551001CTRI70L

Part No TC551001CTRI70L
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
RoHS Compliant
Win Source Part Number 993140-TC551001CTRI70L
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC551001CTRI70L CAD Model

Description

The TC551001CTRI70L is a high-speed, low-power CMOS static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It is designed for use in applications requiring fast access times and low power consumption, such as cache memory, buffer memory, and embedded systems.

Applications

  • Cache Memory: Used as cache memory in microprocessors and microcontrollers to improve system performance.
  • Buffer Memory: Employed as buffer memory in data acquisition systems, communication devices, and other applications requiring temporary data storage.
  • Embedded Systems: Integrated into embedded systems for storing program code and data.
  • Instrumentation: Utilized in test and measurement equipment for high-speed data logging and analysis.
  • Medical Devices: Used in medical imaging equipment and other medical devices requiring reliable and fast memory.

Features

  • High-Speed Access Time: Offers fast access times, typically in the range of 70ns, for quick data retrieval.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power dissipation.
  • Single 5V Power Supply: Operates from a single 5V power supply for easy integration into existing systems.
  • Tri-State Output: Features a tri-state output for easy connection to a microprocessor or microcontroller bus.

Benefits

  • Improved System Performance: High-speed access time enhances system performance by reducing memory access latency.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Reduced System Cost: Cost-effective memory solution for a wide range of applications.
  • Easy Integration: Single power supply and tri-state output simplify integration into existing systems.
  • High Reliability: Provides reliable data storage and retrieval.

Additional Details

The TC551001CTRI70L is organized as 131,072 words by 8 bits. It is available in a variety of packages, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). The device operates over a wide temperature range, typically from -40°C to +85°C, making it suitable for a variety of environments. The TC551001CTRI70L is a volatile memory, meaning that it requires a constant power supply to retain data. When power is removed, the data stored in the memory is lost. Detailed specifications, including timing diagrams and electrical characteristics, are available in the manufacturer's datasheet. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The TC551001CTRI70L is a reliable and high-performance SRAM that is well-suited for a variety of applications requiring fast access times and low power consumption.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess