EN
  • EN
  • DE

S-80833CLUA-B6S-T2

Part No S-80833CLUA-B6S-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063296-S-80833CLUA-B6S-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80833CLUA-B6S-T2 CAD Model

Description

The S-80833CLUA-B6S-T2 is a voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage falls below a specified threshold. This ensures that microcontrollers and other digital devices operate reliably, preventing data corruption and system failures.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring in embedded systems
  • Battery-powered devices
  • Industrial control systems
  • Consumer electronics

Features

  • Detection voltage: 3.3V
  • High-accuracy voltage detection
  • Ultra-low current consumption
  • Built-in hysteresis
  • Small SOT-89 package
  • Open-drain output

Benefits

  • Ensures reliable system startup and operation.
  • Prevents data corruption and system crashes due to low voltage.
  • Extends battery life in portable devices.
  • Simplified circuit design due to integrated functionality.
  • Reduces board space requirements with its small package size.
  • Provides flexibility in circuit design with its open-drain output.

Additional Details

The S-80833CLUA-B6S-T2 features a precise detection voltage of 3.3V and very low current consumption, making it suitable for applications where power efficiency is crucial. The built-in hysteresis prevents oscillations or false triggering around the threshold voltage. The SOT-89 package is compact and allows for easy integration into various electronic devices. The open-drain output allows the device to be used with different voltage levels and logic families. This voltage detector is designed for a wide range of applications, including microcontroller reset circuits, power supply monitoring, and battery-powered devices. Its reliability and low power consumption make it an ideal choice for ensuring stable and dependable operation in electronic systems. The device continuously monitors the input voltage and asserts the output low when the input voltage falls below the detection threshold. When the input voltage rises above the threshold plus the hysteresis voltage, the output is de-asserted. The device is designed to operate over a wide temperature range.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1564 $64.4076
20+ $5.8720 $117.4400
31+ $5.6884 $176.3404
42+ $5.5059 $231.2478
55+ $5.3222 $292.7210
73+ $4.7713 $348.3049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,510 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess